EN
  • EN
  • DE
  • IT

MMU01020C6340FB300

Part No MMU01020C6340FB300
Manufacturer Vishay
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 2011
Manufacturer Vishay
Manufacturer Homepage www.vishay.com
Win Source Part Number 755051-MMU01020C6340FB300
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MMU01020C6340FB300 CAD Model

Description

The MMU01020C6340FB300 is a precision thin film MELF resistor manufactured by Vishay. MELF (Metal Electrode Face Bonding) resistors offer superior performance and reliability compared to standard chip resistors, especially in applications requiring high precision and stability. The thin film technology ensures tight tolerances and low temperature coefficients.

Applications:

  • Precision Measurement Circuits: Used in precision measurement equipment where accurate and stable resistance values are critical.
  • Medical Equipment: Implemented in medical devices requiring high reliability and precision.
  • Automotive Electronics: Used in automotive control systems where stable performance over a wide temperature range is required.
  • Audio Amplifiers: Provides accurate resistance values in high-end audio amplifiers for optimal performance.
  • Industrial Control Systems: Used in industrial control systems requiring stable and reliable resistance values.

Features:

  • High Precision: Offers tight resistance tolerances for accurate circuit performance.
  • Low Temperature Coefficient: Provides stable resistance values over a wide temperature range.
  • Excellent Stability: Ensures long-term stability of the resistance value.
  • MELF Package: Provides superior mechanical strength and reliability compared to standard chip resistors.
  • RoHS Compliant: Compliant with RoHS environmental standards.

Benefits:

  • Accurate Circuit Performance: High precision ensures accurate circuit performance.
  • Stable Performance Over Temperature: Low temperature coefficient ensures stable performance over a wide temperature range.
  • High Reliability: MELF package provides superior mechanical strength and reliability.
  • Long-Term Stability: Excellent stability ensures long-term reliability of the resistance value.
  • Improved System Performance: Stable and accurate resistance values improve the overall performance of electronic systems.

Technical Specifications: The MMU01020C6340FB300 has a resistance value of 634 ohms and a tolerance of 1%. Consult the datasheet for detailed electrical characteristics, including temperature coefficient of resistance (TCR), power rating, voltage rating, and operating temperature range. The datasheet also provides information on the package dimensions and recommended soldering techniques.

You May Also Be Interested in

Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
655+ $0.0886 $58.0330
1,590+ $0.0728 $115.7520
2,460+ $0.0705 $173.4300
3,390+ $0.0681 $230.8590
4,380+ $0.0660 $289.0800
5,860+ $0.0591 $346.3260
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 655 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess