EN
  • EN
  • DE
  • IT

AD246JY

Part No AD246JY
Manufacturer Analog Devices Inc.
Catalog Clock/Timing - Clock Buffers, Drivers
Description Low Cost, Miniature Isolation Amplifiers | IC CLK BUFFER 1:1 25KHZ
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Type Buffer/Driver
Input Clock
Output Clock
Frequency - Max 25kHz
Supply Voltage (V) 14.25V ~ 15.75V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style Through Hole
Manufacturer Package 13-SIP, 4 Leads, Offset Leads
Supplier Device Package 4-SIP
Family Part Number AD246
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1135769-AD246JY
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD246JY CAD Model

Description

Introducing the AD246JY Precision Operational Amplifier

The AD246JY from Analog Devices Inc. is a high-performance, precision operational amplifier that offers a perfect blend of features suited for a wide range of applications. This amplifier is designed to cater to the needs of systems that require high accuracy, stability, and reliability.

Key Features and Benefits

  • Low Offset Voltage: The AD246JY boasts a very low input offset voltage, which makes it an ideal choice for applications where precision is paramount. This feature ensures minimal error in signal amplification, enhancing the overall system accuracy.
  • Low Noise: With its low noise characteristics, the AD246JY is perfect for audio applications and other sensitive instrumentation where a clean signal is crucial.
  • High Gain Bandwidth: This operational amplifier provides a high gain bandwidth product, which enables it to handle a wide range of frequencies without compromising gain.
  • Stable with High Capacitive Loads: The AD246JY can drive high capacitive loads while maintaining stability, making it versatile for various applications, including filters and integrators.
  • Robust Power Supply Rejection Ratio (PSRR): The device features an excellent PSRR, which minimizes the influence of supply voltage fluctuations on the amplifier's output, thus ensuring consistent performance.
  • Dual-Supply Operation: It can operate from dual power supplies, which is beneficial for applications requiring a bipolar supply to achieve a wider output swing.

Applications

The AD246JY is suitable for a multitude of applications, including:

  • Precision data acquisition systems
  • Instrumentation amplifiers
  • Active filters and precision integrators
  • Audio equipment
  • Professional medical equipment

With its robust design and superior electrical characteristics, the AD246JY from Analog Devices Inc. stands out as a reliable choice for engineers and designers who demand the highest level of precision and performance from their operational amplifiers. Whether for industrial, medical, or consumer electronics, the AD246JY is an essential component that can help to enhance the functionality and efficiency of your electronic circuits.

For detailed specifications and application notes, visit the Analog Devices Inc. website or contact their support team for further assistance.

You May Also Be Interested in

Renesas Electronics America
IC CLK FANOUT BUFFER 52PTQFP / Clock Fanout Buffer (Distribution) IC 1:20 2 GHz 52-LQFP Exposed Pad
Need more? Email Us
Renesas Electronics America
IC CLK BUF 1:9 133.33MHZ 16SOIC / Clock Fanout Buffer (Distribution) IC 1:9 133.33 MHz 16-SOIC (0.154", 3.90mm Width)
Need more? Email Us
ON Semiconductor
Dual Supply ECL to TTL 1:8 Clock Driver | IC CLK BUFFER 1:8 80MHZ 28PLCC
Lowest to $12.7833
Renesas Electronics America
IC CLK BUFFER 1:5 200MHZ 16TSSOP / Clock Fanout Buffer (Distribution) IC 1:5 200 MHz 16-TSSOP (0.173", 4.40mm Width)
Lowest to $29.1045
ON Semiconductor
2.5V / 3.3V ECL 1:2 Differential Fanout Buffer | IC CLK BUFFER 1:2 3GHZ 8TSSOP
Lowest to $3.5958
Renesas Electronics America
IC CLK BUFFER 1:4 160MHZ 8SOIC / Clock Fanout Buffer (Distribution) IC 1:4 160 MHz 8-SOIC (0.154", 3.90mm Width)
Lowest to $1.3724
Renesas Electronics America
IC CLK BUF 1:10 200MHZ 24TSSOP / Clock Fanout Buffer (Distribution) IC 1:10 200 MHz 24-TSSOP (0.173", 4.40mm Width)
Need more? Email Us
Renesas Electronics America
IC CLK BUFFER 1:4 200MHZ 8SOIC / Clock Fanout Buffer (Distribution) IC 1:4 200 MHz 8-SOIC (0.154", 3.90mm Width)
Lowest to $6.9893
Renesas Electronics America
IC CLK BUF 1:9 133.33MHZ 16SOIC / Clock Fanout Buffer (Distribution) IC 1:9 133.33 MHz 16-SOIC (0.154", 3.90mm Width)
Lowest to $5.8755

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $421.0980 $421.0980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 300 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess