EN
  • EN
  • DE
  • IT

R3112Q181C-TR-FA

Part No R3112Q181C-TR-FA
Manufacturer Ricoh
Catalog Electronic Wholesale
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 05+
Reference case SOT343
Manufacturer Ricoh
Manufacturer Homepage www.ricoh.com
RoHS State Request Verification
Win Source Part Number 755856-R3112Q181C-TR-FA
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R3112Q181C-TR-FA CAD Model

Description

The R3112Q181C-TR-FA is a voltage detector IC manufactured by Ricoh. It's designed to monitor voltage levels and provide a reset signal when the voltage drops below a certain threshold. This makes it suitable for applications requiring reliable voltage monitoring and system reset functionality.

Applications:

  • Microcontroller reset circuits: Ensuring proper system startup and preventing errors.
  • Voltage monitoring in battery-powered devices: Detecting low battery conditions and initiating appropriate actions.
  • Power management systems: Monitoring voltage levels and triggering power-saving modes.
  • Industrial control systems: Ensuring safe and reliable operation by monitoring critical voltage levels.

Features:

  • Precise Detection Voltage: Accurate voltage monitoring for reliable system operation.
  • Low Supply Current: Minimizes power consumption.
  • Open Drain Output: Flexible interface with various microcontroller systems.
  • Small Package: Suitable for compact designs.
  • Hysteresis: Prevents oscillation near the detection threshold.

Benefits:

  • Improved System Reliability: Prevents malfunctions due to voltage drops.
  • Extended Battery Life: Low supply current conserves power in battery-powered applications.
  • Simplified Circuit Design: Integrated functionality reduces the need for external components.
  • Compact Solution: Small package size enables integration into space-constrained applications.
  • Enhanced Noise Immunity: Hysteresis prevents false triggering due to noise.

Additional Details:

The R3112Q181C-TR-FA features a specific detection voltage (Vdet) at which the reset signal is asserted. The release voltage (Vrel) is typically slightly higher than the detection voltage due to the built-in hysteresis. The output type is open drain, requiring an external pull-up resistor. The supply current (Icc) is very low to minimize power consumption. The operating temperature range is wide enough to support various environmental conditions. The small package is ideal for space-constrained applications. The device also features a built-in delay circuit to prevent false resets due to short voltage dips. The detection voltage accuracy is tightly controlled to ensure reliable operation. It's also RoHS compliant. Proper selection of the pull-up resistor is important to ensure proper output voltage levels. It can be used with a variety of microcontrollers and digital systems.

You May Also Be Interested in

Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess