EN
  • EN
  • DE

MC10H643FNR2

Part No MC10H643FNR2
Manufacturer ON Semiconductor
Catalog Clock/Timing - Clock Buffers, Drivers
Description Dual Supply ECL to TTL 1:8 Clock Driver | IC CLK BUFFER 1:8 80MHZ 28PLCC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tape and Reel
Status Obsolete
Type Fanout Buffer (Distribution)
Input ECL, TTL
Output TTL
Frequency - Max 80MHz
Supply Voltage (V) 4.75V ~ 5.25V, -4.68V ~ -5.72V
Temperature Range - Operating 0°C ~ 85°C
Mounting Style SMD
Manufacturer Package 28-LCC
Supplier Device Package 28-PLCC (11.51x11.51)
Family Part Number MC10H643
Manufacturer Pack Quantity 500
MSL Level 1 (Unlimited)
Win Source Part Number 1217337-MC10H643FNR2
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC10H643FNR2 CAD Model

Description

ON Semiconductor MC10H643FNR2 Product Overview

The MC10H643FNR2 is a high-performance, integrated circuit designed by ON Semiconductor, a leader in energy-efficient innovations. This device is part of the 10H series of high-speed logic gates, which are specifically engineered to meet the demanding requirements of fast communication and data processing systems.

Key Features

  • Technology: The MC10H643FNR2 is built on advanced ECL (Emitter Coupled Logic) technology, ensuring rapid signal processing and minimal propagation delay, which is crucial for high-speed operations.
  • Data Rate: With its capability to handle high data rates, this device is well-suited for applications that require swift data transmission, such as gigabit Ethernet, fiber optic receivers, and high-speed computing.
  • Voltage Operation: It operates at a nominal voltage of 5V, providing a balance between power consumption and performance, making it an efficient choice for a variety of electronic circuits.
  • Functionality: The MC10H643FNR2 functions as a 3.3V to 5V level translator, facilitating communication between devices operating at different voltage levels and thereby preventing signal integrity issues.
  • Package: Encased in a PLCC-28 (Plastic Leaded Chip Carrier) package, it offers a compact footprint and is suitable for space-constrained applications while providing reliable connectivity and thermal performance.

Applications

The versatility of the MC10H643FNR2 makes it an ideal component for a wide array of applications. It is commonly used in:

  • High-speed data transfer systems
  • Telecommunication infrastructure
  • Networking equipment
  • Automated test equipment
  • Signal conversion and level shifting

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products, and the MC10H643FNR2 is no exception. It undergoes rigorous testing and quality control measures to ensure it meets the industry standards for reliability and performance. This device is designed to provide consistent operation, even under varying environmental conditions, making it a dependable choice for critical applications.

Conclusion

The MC10H643FNR2 from ON Semiconductor is a testament to the company's dedication to creating components that push the envelope of speed and efficiency. Its high-speed ECL technology, level translation capabilities, and robust packaging make it an excellent choice for designers looking to enhance the performance of their electronic systems.

You May Also Be Interested in

Skyworks Solutions Inc.
IC TRANSLATOR BUFF/LEVEL 44QFN / Clock Fanout Buffer (Distribution), Multiplexer, Translator IC 2:10 1.25 GHz 44-VFQFN Exposed Pad
Lowest to $43.6568
Skyworks Solutions Inc.
IC CLK BUFFER 2:8 200MHZ 16TSSOP / Clock Fanout Buffer (Distribution), Multiplexer IC 2:8 200 MHz 16-TSSOP (0.173", 4.40mm Width)
Need more? Email Us
Renesas Electronics America
IC Clk Buffer 2: 9 250MHZ 32TQFP
Need more? Email Us
Renesas Electronics America
IC Clk Buffer 2: 6 1GHZ 28VFQFPN
Lowest to $17.6576
Renesas Electronics America
Clock Driver 2-IN LVPECL 20-Pin TSSOP Tube
Lowest to $13.0472
Microchip Technology
IC CLK BUFFER 1:2 150MHZ 6DFN / Clock Fanout Buffer (Distribution) IC 1:2 150 MHz 6-UFDFN Exposed Pad
Lowest to $4.4046
Analog Devices Inc.
IC DIVIDER X8 PRESCALER 16-QFN / RF IC Divide-by-8 VSAT 0Hz ~ 18GHz 16-QFN (3x3)
Lowest to $49.3288
National Semiconductor (TI)
IC Clock Driver Dual 5MHZ 8-SOIC
Need more? Email Us
Diodes Incorporated
IC CLK BUFFER 1:5 80MHZ 20SSOP / Clock Fanout Buffer (Distribution) IC 1:5 80 MHz 20-SSOP (0.209", 5.30mm Width)
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.7833 $63.9165
12+ $10.4889 $125.8668
18+ $10.1612 $182.9016
24+ $9.8334 $236.0016
31+ $9.5057 $294.6767
41+ $8.5223 $349.4143
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,300 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess