EN
  • EN
  • DE
  • IT

HMC494LP3ETR

Part No HMC494LP3ETR
Manufacturer Analog Devices Inc.
Catalog Clock/Timing - Clock Buffers, Drivers
Description IC DIVIDER X8 PRESCALER 16-QFN  /  RF IC Divide-by-8 VSAT 0Hz ~ 18GHz 16-QFN (3x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Misc ICs and Modules
Mfr Analog Devices Inc.
Package Tape & Reel
Function Divide-by-8
Frequency 0Hz ~ 18GHz
RF Type VSAT
Mounting SMD (SMT)
Package / Case 16-VFQFN Exposed Pad
Supplier Device Package 16-QFN (3x3)
Base Product Number HMC494
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 1127-3561-6,1127-3561-2,HMC494LP3ETR-ND,1127-3561-1
Standard Package 500
Win Source Part Number 1013955-HMC494LP3ETR
Ultra Librarian 3D Model Ultra Librarian HMC494LP3ETR CAD Model

Description

Product Overview: HMC494LP3ETR by Analog Devices Inc.

The HMC494LP3ETR is a high-performance, easy-to-use Voltage-Controlled Oscillator (VCO) designed and manufactured by Analog Devices Inc., a leader in the field of high-performance integrated circuits. This VCO is part of the Hittite Microwave product line, which is renowned for its precision and reliability in RF and microwave applications.

Encased in a compact 3x3 mm QFN package, the HMC494LP3ETR is a testament to Analog Devices' commitment to providing advanced technology in a space-saving form factor. This VCO operates over a frequency range of 5.5 GHz to 6.0 GHz, making it an ideal choice for a variety of applications including point-to-point and multi-point radios, VSAT, military and space, as well as test instrumentation.

Engineered for excellent phase noise performance, the HMC494LP3ETR offers a clean signal for high-quality communication systems. The VCO's design ensures a low phase noise of -106 dBc/Hz at 100 kHz offset, which is critical for maintaining signal integrity in sensitive RF applications.

The device features a wide tuning voltage range, allowing for precise frequency control and flexibility in a multitude of design configurations. This VCO also incorporates an output buffer amplifier that provides a consistent output power across the entire frequency range, eliminating the need for external RF amplifiers in many cases.

With a supply voltage of 5V and an extended operating temperature range, the HMC494LP3ETR is built to perform reliably in challenging environments. Its RoHS compliance and lead-free package make it a future-proof choice for environmentally conscious applications that require adherence to strict regulations.

For designers and engineers looking for a VCO that combines high performance with ease of integration, the HMC494LP3ETR from Analog Devices Inc. is an exceptional choice. Its robust design, superior phase noise characteristics, and compact footprint make it a versatile component suitable for a wide array of RF and microwave systems.

As a product from Analog Devices Inc., customers can expect industry-leading support and quality, ensuring that the HMC494LP3ETR not only meets but exceeds the stringent requirements of modern electronic designs.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:10 100MHZ 20QSOP
Lowest to $0.3117
IDT, Integrated Device Technology Inc
IC CLK BUFFER 2:4 650MHZ 20TSSOP
Lowest to $5.2384
IDT, Integrated Device Technology Inc
IC CLK BUFFER 2:12 200MHZ 48SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:10 100MHZ 20SSOP
Lowest to $2.4516
IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:2 200MHZ 8SOIC
Lowest to $3.5036
IDT, Integrated Device Technology Inc
IC CLK BUF 1:4 2.1GHZ 16VFQFPN
Lowest to $8.5030
Texas Instruments
IC CLK BUFFER 1:8 14SOIC
Lowest to $8.4015
IDT, Integrated Device Technology Inc
IC CLK BUFFER 2:9 500MHZ 32TQFP
Lowest to $72.0719

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $55.2483 $110.4966
3+ $45.3319 $135.9957
4+ $43.9153 $175.6612
6+ $42.4987 $254.9922
7+ $41.0820 $287.5740
10+ $36.8322 $368.3220
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,100 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess