EN
  • EN
  • DE

CY8C20647S-24LQXI

Part No CY8C20647S-24LQXI
Manufacturer Cypress Semiconductor Corp
Catalog OEM Souring
Description IC CAPSENCE SMARTSENCE 16K 1.71V ~ 5.5V -40°C ~ 85°C 48QFN
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1465395-CY8C20647S-24LQXI
Manufacturer Cypress Semiconductor Corp
Package Tray
Product Status Active
Applications Capacitive Sensing
Core Processor M8C
Program Memory Type FLASH (16 kB)
Controller Series CY8C20xx7/S
RAM Size 2K x 8
Interface I2C, SPI
Number of I/O 33
Voltage - Supply 1.71V ~ 5.5V
Operating Temperature -40°C ~ 85°C
Grade -
Mounting Type Surface Mount
Package / Case 48-UFQFN Exposed Pad
Supplier Device Package 48-QFN (6x6)
Product Status Obsolete
Ultra Librarian 3D Model Ultra Librarian CY8C20647S-24LQXI CAD Model

Description

The CY8C20647S-24LQXI by Cypress (now part of Infineon) stands out as an advanced IC CapSense SmartSense device, designed to elevate user interface experiences through touch sensing capabilities. Offering 16KB of flash memory, it operates within a voltage range of 1.71V to 5.5V and is designed to function optimally in temperatures ranging from -40°C to 85°C. Its robust packaging, encapsulated in a 48QFN format, ensures a compact footprint vital for modern, sleek electronic designs. The integration of Cypress’s CapSense technology provides a highly responsive and intuitive touch interface for a plethora of devices such as smartphones, tablets, and home appliances, thereby revolutionizing how users interact with electronic devices.

You May Also Be Interested in

Sharp Microelectronics
S12.1"
Need more? Email Us
Abracon LLC
CRYSTAL 32.0000MHZ 8PF SMD
Need more? Email Us
Abracon LLC
Crystal, 4 MHz, Tolerance 30
Need more? Email Us
Abracon LLC
CRYSTAL 25.0000MHZ 18PF SMD
Need more? Email Us
Adesto Technologies
IC FLASH 1MB SPI 85 MHZ 8SOIC
Lowest to $0.8010
N95
Intel
N95 Chipset - N Series
Lowest to $81.2843
Kemet
Multilaye Ceramic Capacitor, SMD/SMT 50V 1000pF C0G 0603 1% AEC-Q200
Need more? Email Us
Abracon LLC
CRYSTAL 9.8304MHZ 18PF SMD
Need more? Email Us
Samsung
MLCC - SMD/SMT 100pF+/-5% 100V C0G 0402
Lowest to $0.0109

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess