EN
  • EN
  • DE
  • IT

CY8C2143B-24LQ

Part No CY8C2143B-24LQ
Manufacturer Cypress Semiconductor Corp
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Cypress Semiconductor Corp
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 821436-CY8C2143B-24LQ
Ultra Librarian 3D Model Ultra Librarian CY8C2143B-24LQ CAD Model

Description

The CY8C2143B-24LQ is a CapSense Express microcontroller from Cypress Semiconductor. This device is designed primarily for capacitive touch sensing applications and features a highly configurable architecture suitable for various user interface implementations.

Applications:

  • Consumer Electronics: Implementing touch interfaces for remote controls, appliances (e.g., refrigerators, washing machines), and audio/video equipment.
  • Gaming Devices: Touch-sensitive buttons and sliders in handheld gaming consoles and accessories.
  • Industrial Controls: Providing robust and reliable touch interfaces for industrial machinery and equipment.
  • Medical Devices: Enabling hygienic and easy-to-clean touch controls on medical instruments and equipment.
  • Lighting Control: Implementing touch-based dimmers and switches for lighting systems.

Features:

  • CapSense Technology: High-performance capacitive touch sensing for buttons, sliders, and proximity detection.
  • Integrated Microcontroller: 8-bit microcontroller core for control and processing.
  • Programmable System-on-Chip (PSoC): Configurable analog and digital blocks for flexible design.
  • Low Power Operation: Optimized for battery-powered applications, with various power-saving modes.
  • Flexible I/O: Programmable pin assignments for versatile connectivity.
  • On-Chip Memory: Includes Flash memory for program storage and SRAM for data.
  • Communication Interfaces: Supports SPI and I2C communication protocols.

Benefits:

  • Simplified Touch Interface Design: Integrated CapSense functionality reduces the need for external components.
  • Customizable User Experience: Programmable architecture allows for tailored touch interfaces and functionalities.
  • Robust and Reliable Operation: High noise immunity and stable performance in harsh environments.
  • Reduced System Cost: Integration and flexibility lead to lower overall system costs.
  • Faster Time-to-Market: Pre-characterized CapSense performance shortens design cycles.

Additional Details:

The CY8C2143B-24LQ operates within a specific voltage range (typically 2.4V to 5.25V) and temperature range. It is available in a LQFP (Low-profile Quad Flat Pack) package for surface mount assembly. The CapSense block offers high sensitivity and noise immunity, making it suitable for applications in challenging environments. The programmable digital blocks can be configured to implement custom communication protocols or control algorithms. The on-chip Flash memory provides non-volatile storage for application code, ensuring data retention even when power is removed. The device also includes power management features, such as sleep modes, to minimize current consumption in low-activity states.

You May Also Be Interested in

Others
Need more? Email Us
Inphi Corporation
OCTAL 10G WITH QUAD EDC SECURITY
Lowest to $193.9105
Inphi Corporation
DUAL 15 GBPS PHY WITH 4 PORT CDR
Need more? Email Us
Fujitsu Electronics America, Inc.
IC ANALOG
Lowest to $19.0094
Others
Need more? Email Us
Richtek USA Inc.
IC POWER MANAGEMENT
Need more? Email Us
Inphi Corporation
DUAL 15 GBPS PHY WITH 4 PORT CDR
Lowest to $89.0226
Inphi Corporation
OCTAL 15 GBPS PHY WITH 16 PORT C / serial 15 Gbps Octal PHY with 16 Port CDR Electronic Dispersion Compensation
Need more? Email Us
Fujitsu Electronics America, Inc.
INTEGRATED CIRCUIT
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess