EN
  • EN
  • DE

CY8C4128LQI-BL473

Part No CY8C4128LQI-BL473
Manufacturer Cypress Semiconductor Corp
Catalog OEM Souring
Description MCU PSoC4
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1462337-CY8C4128LQI-BL473
Manufacturer Cypress Semiconductor Corp
Package Tray;Tray
Product Status Obsolete
Type TxRx + MCU
RF Family/Standard Bluetooth, General ISM > 1GHz
Protocol Bluetooth v4.2
Modulation GFSK
Frequency 2.4GHz
Data Rate (Max) 8Mbps
Power - Output 3dB
Sensitivity -92dBm
Memory Size 256kB Flash, 8kB ROM, 32kB SRAM
Serial Interfaces I2C, SPI, UART
GPIO 36
Voltage - Supply 1.8V ~ 5.5V
Current - Receiving 16.4mA ~ 18.7mA
Current - Transmitting 16.5mA ~ 20mA
Operating Temperature -40°C ~ 85°C (TA)
Grade -
Mounting Type Surface Mount
Package / Case 56-UFQFN Exposed Pad
Supplier Device Package 56-QFN (7x7)
Ultra Librarian 3D Model Ultra Librarian CY8C4128LQI-BL473 CAD Model

Description

The CY8C4128LQI-BL473 is a dynamic and powerful Microcontroller Unit (MCU) within the PSoC 4 range by Cypress Semiconductor. It provides an optimal blend of programmable digital and analog functionality, coupled with an ARM Cortex-M0 core, making it a highly adaptable platform for developing innovative electronics. The MCU is engineered to support complex applications requiring a high degree of integration, such as automation systems, smart sensors, and advanced consumer electronics. The inclusion of programmable blocks allows for customization of the device's peripherals and interfaces to match specific application needs, significantly reducing development time and increasing system reliability. The CY8C4128LQI-BL473 stands out for its efficiency and versatility in design, providing a sophisticated solution for projects demanding high functionality and minimal space usage.

You May Also Be Interested in

Altera
FPGA Cyclone III 5K FBGA-256
Need more? Email Us
Altera
non-volatile FPGA, 500 I/O, 672FBGA
Need more? Email Us
Altera
FPGA SoC Cyclone V SRBN2
Need more? Email Us
Amd
FPGA
Need more? Email Us
Amd
FPGA Zynq UltraScale+ RFSoCs 1156-BGA
Lowest to $5,980.0000
Microchip Technology
FPGA
Need more? Email Us
Freescale Semiconductor - NXP
MOSFET N-CH
Need more? Email Us
Altera
FPGA MAX 10
Need more? Email Us
Intel
FPGA Stratix V 5SGXA3 5SGXEA3K1F35C2G
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess