EN
  • EN
  • DE

CY8C4128LQI-BL593

Part No CY8C4128LQI-BL593
Manufacturer Cypress Semiconductor Corp
Catalog OEM Souring
Description MCU PSoC4
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1462339-CY8C4128LQI-BL593
Manufacturer Cypress Semiconductor Corp
Package Tray
Product Status Active
Type TxRx + MCU
RF Family/Standard Bluetooth, General ISM > 1GHz
Protocol Bluetooth v4.2
Modulation GFSK
Frequency 2.4GHz
Data Rate (Max) 8Mbps
Power - Output 3dB
Sensitivity -92dBm
Memory Size 256kB Flash, 8kB ROM, 32kB SRAM
Serial Interfaces I2C, SPI, UART
GPIO 36
Voltage - Supply 1.8V ~ 5.5V
Current - Receiving 16.4mA ~ 18.7mA
Current - Transmitting 16.5mA ~ 20mA
Operating Temperature -40°C ~ 85°C (TA)
Grade -
Mounting Type Surface Mount
Package / Case 56-UFQFN Exposed Pad
Supplier Device Package 56-QFN (7x7)
Ultra Librarian 3D Model Ultra Librarian CY8C4128LQI-BL593 CAD Model

Description

The CY8C4128LQI-BL593 represents a component of Cypress's esteemed PSoC 4 microcontroller family, characterizing itself as a system-on-chip that integrates a microcontroller with programmable analog and digital peripherals. This microcontroller features an ARM Cortex-M0 core that runs up to 48MHz, offering the computational power needed for complex algorithms and control systems. This flexibility is further enhanced by its range of embedded hardware, including programmable GPIOs and serial interfaces such as I2C, SPI, and UART, making it highly adaptable to varied requirements in embedded systems design. The CY8C4128LQI-BL593 shines in applications requiring capacitive touch sensing, thanks to its implementation of Cypress's advanced CapSense technology. Additionally, it is packed in a 48-pin QFN package, ensuring a minimal footprint in hardware designs. Its emphasis on low power consumption aligns with the demands for extended battery life in portable devices, positioning it as a go-to MCU for developers in fields like consumer electronics, automotive, and IoT.

You May Also Be Interested in

Altera
FPGA MAX 10 25K EQFP-144
Need more? Email Us
Intel
FPGA Stratix V 5SGXA3 5SGXMA3E3H29C4G
Need more? Email Us
Intel
FPGA Stratix V 5SGXA3 5SGXEA3H2F35I3LG
Need more? Email Us
Altera
FPGA Cyclone III 5K FBGA-256
Need more? Email Us
Xilinx Inc.
FPGA - Field Programmable Gate Array XCVU9P-1FLGC2104I
Need more? Email Us
Altera
FPGA MAX 10
Need more? Email Us
Freescale Semiconductor - NXP
MOSFET N-CH
Need more? Email Us
Intel
FPGA Stratix V 5SGXA3 5SGXEA3K1F35C2G
Need more? Email Us
Intel
FPGA Stratix V 5SGXA3 5SGXMA3K2F35I2G
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess