EN
  • EN
  • DE

CY8C9540A-24PVXIT

Part No CY8C9540A-24PVXIT
Manufacturer Cypress Semiconductor Corp
Catalog Interface - I/O Expanders
Description IC I/O EXPANDER I2C 40B 48SSOP / I/O Expander 40 I²C 100 kHz 48-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - I/O Expanders
Mfr Cypress Semiconductor Corp
Package Tape & Reel (TR)
Number of I/O 40
Interface I2C
Interrupt Output Yes
Features EEPROM, POR, PWM, WDT
Output Type Open Drain
Current - Output Source/Sink 10mA, 25mA
Clock Frequency 100 kHz
Voltage - Supply 3V ~ 5.25V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 48-BSSOP (0.295", 7.50mm Width)
Supplier Device Package 48-SSOP
Base Product Number CY8C9540
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 1,000
Win Source Part Number 1003891-CY8C9540A-24PVXIT
Ultra Librarian 3D Model Ultra Librarian CY8C9540A-24PVXIT CAD Model

Description

The CY8C9540A-24PVXIT is a part of the Integrated Circuits (ICs)>Interface - I/O Expanders category. The part has a supply and demand status of shortage.

  • Supply and Demand Status: Shortage
  • Manufacturer: Cypress Semiconductor Corp
  • Number of I/Os: 40
  • Voltage Supply Range: 3V ~ 5.25V
  • Clock Frequency: 100 kHz
  • Mounting Type: SMD (SMT)
  • Package/Case: 48-BSSOP (0.295", 7.50mm Width)

You May Also Be Interested in

Maxim Integrated
IC XPNDR 400KHZ I2C 24QSOP
Lowest to $17.9951
Microchip Technology
Lowest to $1.1320
Microchip Technology
Need more? Email Us
NXP / Nexperia
IC XPND 400KHZ I2C SMBUS 16TSSOP
Lowest to $1.7643
Microchip Technology
Lowest to $1.6007
Texas Instruments
IC XPNDR 400KHZ I2C SMBUS 16SSOP
Lowest to $1.5682
Microchip Technology
Lowest to $1.0848
Maxim Integrated
IC XPNDR 400KHZ I2C SMBUS 24SOIC
Need more? Email Us
NXP / Nexperia
IC XPNDR 400KHZ I2C SMBUS 16SSOP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $16.9521 $50.8563
8+ $13.9094 $111.2752
12+ $13.4747 $161.6964
16+ $13.0401 $208.6416
20+ $12.6054 $252.1080
27+ $11.3014 $305.1378
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 920 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess