EN
  • EN
  • DE

MB95008APMC-G-105E1

Part No MB95008APMC-G-105E1
Manufacturer Cypress Semiconductor Corp
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 993393-MB95008APMC-G-105E1
Categories OEM Parts(M-N)
Manufacturer Cypress Semiconductor Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MB95008APMC-G-105E1 CAD Model

Description

The MB95008APMC-G-105E1 is a microcontroller unit (MCU) manufactured by Cypress Semiconductor Corp (now Infineon Technologies). It belongs to the F²MC-8FX family, which is known for its high performance and low power consumption. This MCU is designed for a variety of embedded applications, offering a rich set of peripherals and a flexible architecture.

Applications:

  • Consumer Electronics: Used in remote controls, toys, and other consumer devices requiring efficient processing and low power consumption.
  • Industrial Control Systems: Integrated into motor control units, sensor interfaces, and other industrial automation equipment.
  • Home Appliances: Employed in washing machines, refrigerators, and other smart home appliances for control and monitoring functions.
  • Automotive Systems: Found in automotive applications such as dashboard controllers and body control modules.
  • Medical Devices: Used in portable medical devices and monitoring equipment where low power and reliable operation are crucial.

Features:

  • 8-bit F²MC-8FX CPU Core: Offers efficient processing capabilities for embedded applications.
  • On-Chip Flash Memory: Provides non-volatile storage for program code and data.
  • SRAM: Includes static RAM for fast data access and processing.
  • Timers and Counters: Equipped with multiple timers and counters for precise timing and control functions.
  • Serial Communication Interfaces: Supports UART, SPI, and other serial communication protocols for interfacing with external devices.
  • Analog-to-Digital Converter (ADC): Integrated ADC enables the MCU to read analog signals from sensors and other sources.
  • Digital I/O Ports: Offers a variety of general-purpose input/output pins for interfacing with external components.

Benefits:

  • High Performance: Efficient CPU core delivers fast processing speeds for demanding applications.
  • Low Power Consumption: Optimized for low power operation, extending battery life in portable devices.
  • Flexible Architecture: Configurable peripherals and memory options allow for customization to specific application requirements.
  • Integrated Peripherals: Reduces the need for external components, saving space and cost.
  • Robust Design: Designed for reliable operation in harsh environments.

Technical Specifications:

  • CPU Core: 8-bit F²MC-8FX
  • Flash Memory: Varies depending on the specific model, typically ranging from 8KB to 64KB
  • SRAM: Varies depending on the specific model, typically ranging from 512 bytes to 4KB
  • Operating Voltage: 2.7V to 5.5V
  • Operating Temperature: -40°C to +85°C
  • Package: LQFP, QFP, or other surface-mount packages

The MB95008APMC-G-105E1 microcontroller is a versatile and reliable solution for a wide range of embedded applications. Its combination of high performance, low power consumption, and integrated peripherals makes it an ideal choice for designers seeking a cost-effective and efficient MCU.

You May Also Be Interested in

Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
New Japan Radio
Lowest to $0.4340
New Japan Radio
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess