EN
  • EN
  • DE

PALC22V10D-15DMB

Part No PALC22V10D-15DMB
Manufacturer Cypress Semiconductor Corp
Description Flash Erasable, Reprogrammable CMOS PAL® Device
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Cypress Semiconductor Corp
Win Source Part Number 1235212-PALC22V10D-15DMB
Manufacturer Homepage www.cypress.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PALC22V10D-15DMB CAD Model

Description

The PALC22V10D-15DMB is a high-performance Programmable Array Logic (PAL) device manufactured by Cypress Semiconductor Corp. It belongs to the 22V10 family, which is known for its versatile architecture and ability to implement a wide range of logic functions. The 'D' in the part number indicates that this is a UV erasable version, and the '-15' signifies a propagation delay of 15 nanoseconds, indicating its speed. It's suitable for applications requiring flexible logic implementation and moderate speed.

Applications

  • Address decoding
  • State machines
  • Glue logic
  • Peripheral controllers
  • Timing control circuits

Features

  • Programmable logic array
  • 22V10 architecture
  • UV erasable
  • 10 output macrocells, each configurable as registered or combinatorial
  • 15 ns propagation delay
  • TTL compatible inputs and outputs
  • Wide operating voltage range

Benefits

  • Flexible Logic Implementation: The programmable logic array allows for implementing a wide range of custom logic functions, reducing the need for multiple discrete logic gates.
  • Versatile Architecture: The 22V10 architecture provides a flexible structure that can be configured to implement various logic functions, including combinational and sequential logic.
  • Reprogrammability: The UV erasable feature allows for reprogramming the device, enabling design changes and corrections without replacing the chip.
  • High Speed: The 15 ns propagation delay ensures fast operation, making it suitable for applications requiring moderate speed.
  • Reduced Component Count: By integrating multiple logic functions into a single device, it helps reduce the overall component count and board space.

Additional Details

The PALC22V10D-15DMB typically comes in a DIP (Dual In-line Package) or PLCC (Plastic Leaded Chip Carrier) package. It requires a UV eraser to erase the programmed logic. The device is programmed using a dedicated PAL programmer. It operates with a single 5V power supply. Each of the 10 output macrocells can be individually configured as either a registered output (with a flip-flop) or a combinational output. The datasheet provides detailed information on the programming algorithm, electrical characteristics, and timing specifications. External pull-up resistors may be required for some outputs. Decoupling capacitors should be used near the power supply pins to minimize noise and ensure stable operation. It's vital to ensure proper programming procedures are followed to prevent damage to the device. It is typically used for prototyping and low-volume production where flexibility is paramount.

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess