EN
  • EN
  • DE
  • IT

S25FL128LAGNFI013

Part No S25FL128LAGNFI013
Manufacturer Cypress Semiconductor Corp
Catalog Flash
Description IC FLASH 128MBIT SPI/QUAD 8WSON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 27 Weeks
Features Memory IC 133 MHz
Manufacturer Cypress Semiconductor Corp
Series FL-L
Package Reel - TR
Family Name S25FL128
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991B1A
HTSUS 8542.32.0071
Other Part Number 2832-S25FL128LAGNFI013-TR, 2015-S25FL128LAGNFI013DKR, 2015-S25FL128LAGNFI013CT, 2015-S25FL128LAGNFI013TR
Quantity per package 4000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 845176-S25FL128LAGNFI013
Ultra Librarian 3D Model Ultra Librarian S25FL128LAGNFI013 CAD Model

Description

The S25FL128LAGNFI013 is a 128 Mbit (16 MB) Serial Flash Memory device manufactured by Cypress Semiconductor Corp (now Infineon Technologies). This high-performance memory is designed for a wide range of embedded systems, providing fast and reliable storage for code, data, and configuration information. It supports Serial Peripheral Interface (SPI) for efficient communication with host microcontrollers and processors.

Applications:

  • Embedded systems
  • Data storage
  • Code storage
  • Configuration storage
  • Networking devices

Features:

  • 128 Mbit (16 MB) memory capacity
  • SPI interface
  • Single/Dual/Quad SPI operation
  • Fast read/write speeds
  • Low power consumption
  • Advanced security features

Benefits:

  • Large Storage Capacity: Provides ample memory space for storing code, data, and configuration information, enabling complex embedded applications and reducing the need for external memory devices.
  • High-Speed Performance: Fast read/write speeds enable quick access to stored data, improving system performance and responsiveness.
  • Flexible SPI Interface: Supports Single, Dual, and Quad SPI operation, allowing for optimization of data transfer rates and interface complexity based on application requirements.
  • Low Power Operation: Low power consumption extends battery life in portable devices, reducing maintenance requirements and enhancing user experience.
  • Enhanced Security: Advanced security features protect stored data from unauthorized access and tampering, ensuring data integrity and system security.

Technical Specifications:

The S25FL128LAGNFI013 has a memory capacity of 128 Mbit (16 MB) and supports SPI interface with Single/Dual/Quad SPI operation. It offers fast read/write speeds and features low power consumption. The device also includes advanced security features for data protection. It is available in various package options.

You May Also Be Interested in

Winbond Electronics
IC FLASH 512MBIT SPI/QUAD 8WSON / FLASH - NOR Memory IC 512Mb (64M x 8) SPI - Quad I/O 133 MHz 8-WSON (8x6)
Lowest to $10.6918
Microchip Technology
IC FLASH 2MBIT SPI 80MHZ 8USON / FLASH Memory IC 2Mb (256K x 8) SPI 80 MHz 8-USON (3x2)
Lowest to $2.6368
Micron Technology Inc.
IC FLASH 128GBIT MMC 153VFBGA / FLASH - NAND Memory IC 128Gb (16G x 8) MMC 153-VFBGA (11.5x13)
Lowest to $48.8621
Toshiba Semiconductor and Storage
32G-BIT Nand Flash Memory
Lowest to $46.7947
Winbond Electronics
IC FLASH 32MBIT SPI/QUAD 8WSON / FLASH - NOR Memory IC 32Mb (4M x 8) SPI - Quad I/O 133 MHz 8-WSON (6x5)
Lowest to $1.5435
Cypress Semiconductor Corp
IC FLASH 64MBIT SPI/QUAD 8SOIC / FLASH - NOR Memory IC 64Mb (8M x 8) SPI - Quad I/O, QPI 108 MHz 8-SOIC
Lowest to $3.5127
Micron Technology Inc.
NOR Flash Serial-SPI 3.3V 128Mbit 128M/64M/32M x 1bit/2bit/4bit 8-Pin VDFN T/R
Lowest to $2.1254
Winbond Electronics
SPIFLASH, 3V, 16M-BIT, 4KB UNIFO / FLASH - NOR Memory IC 16Mb (2M x 8) SPI - Quad I/O, QPI, DTR 133 MHz 6 ns 8-WSON (6x5)
Lowest to $3.9411
Macronix
IC FLASH 1GBIT PARALLEL 48TSOP / FLASH - NAND (SLC) Memory IC 1Gb (128M x 8) Parallel 48-TSOP
Lowest to $11.9598

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.4251 $54.2510
23+ $4.4514 $102.3822
35+ $4.3123 $150.9305
48+ $4.1732 $200.3136
62+ $4.0341 $250.1142
83+ $3.6167 $300.1861
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40,790 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess