EN
  • EN
  • DE

ZMM55C3V0

Part No ZMM55C3V0
Manufacturer Cystech Electonics Corp.
Catalog Electronic Wholesale
Description Surface Mount Zener Voltage Regulators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Cystech Electonics Corp.
Win Source Part Number 1283136-ZMM55C3V0
Manufacturer Homepage www.cystekec.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ZMM55C3V0 CAD Model

Description

The ZMM55C3V0 is a Zener diode manufactured by Cystech Electonics Corp. It is designed for voltage regulation and transient voltage suppression in various electronic circuits.

Applications:

  • Voltage regulation
  • Transient voltage suppression
  • Clipping circuits
  • Overvoltage protection
  • Voltage reference circuits

Features:

  • Zener Voltage: 3.0V
  • Low dynamic impedance
  • High surge current capability
  • Small surface mount package (SOD-80/MiniMELF)
  • Pb-free and RoHS compliant

Benefits:

  • Precise Voltage Regulation: Maintains a stable voltage output even with variations in input voltage or load current.
  • Effective Overvoltage Protection: Protects sensitive circuits from damaging voltage spikes and transients.
  • Compact Size: Small package size allows for high-density circuit designs.
  • Reliable Performance: Robust construction and stable electrical characteristics ensure reliable operation.
  • Environmentally Friendly: Pb-free and RoHS compliant, meeting environmental regulations.

Additional Details:

The ZMM55C3V0 has a nominal Zener voltage of 3.0V. The Zener voltage is the voltage at which the diode begins to conduct in the reverse direction and maintain a constant voltage drop. The diode's dynamic impedance is an important parameter that indicates how much the Zener voltage changes with changes in current. A low dynamic impedance is desirable for stable voltage regulation. The surge current capability specifies the maximum surge current that the diode can withstand without being damaged.

For detailed specifications, including the Zener voltage tolerance, dynamic impedance, and surge current rating, refer to the manufacturer's datasheet. The datasheet provides information on the diode's electrical characteristics, thermal properties, and recommended operating conditions. Proper heatsinking may be required for high-power applications to prevent overheating. Always operate the diode within its specified limits to ensure reliable performance and prevent damage.

You May Also Be Interested in

NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess