EN
  • EN
  • DE

DS26502LN

Part No DS26502LN
Manufacturer Dallas Semiconductor
Catalog Miscellaneous
Description T1/E1/J1/64KCC BITS Element
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Dallas Semiconductor
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 822012-DS26502LN
Ultra Librarian 3D Model Ultra Librarian DS26502LN CAD Model

Description

The DS26502LN is a T1/E1/J1 single-chip transceiver manufactured by Dallas Semiconductor (now Maxim Integrated). This device provides a complete physical layer interface for T1, E1, and J1 telecommunications networks. It is designed for high-performance, low-power applications, making it suitable for line cards, routers, and other network equipment.

Applications:

  • T1/E1/J1 line cards
  • Routers and switches
  • PBX systems
  • Channel banks
  • Digital cross-connect systems (DCS)

Features:

  • T1/E1/J1 transceiver: Supports multiple telecommunications standards.
  • Integrated clock recovery: Simplifies clocking requirements.
  • Low power consumption: Reduces energy consumption and improves system efficiency.
  • Line impedance matching: Ensures optimal signal transmission.
  • Diagnostic capabilities: Facilitates system troubleshooting.

Benefits:

  • Reduced system cost: Integrates multiple functions into a single chip.
  • Improved system performance: Provides reliable and accurate data transmission.
  • Lower power consumption: Reduces energy consumption and improves system efficiency.
  • Simplified design: Reduces component count and simplifies system integration.
  • Enhanced system reliability: Provides robust and reliable performance in demanding environments.

Technical Specifications:

The DS26502LN typically features a T1/E1/J1 line interface, integrated clock recovery, and low power consumption. It supports various line codes and framing formats. The device is available in a small package for easy integration into network equipment. Consult the manufacturer's datasheet for specific values and operating conditions.

You May Also Be Interested in

Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Intel
I218-V - GIGABIT ETHERNET CONTRO
Lowest to $3.2802
Adafruit Industries LLC
USB POWER & DATA SIGNAL EXTENDER
Lowest to $96.5384
Advantech Corp
18" PCT.T/S PANEL WITH INTEL CEL
Need more? Email Us
Phoenix Contact
Need more? Email Us
IXYS
X SERIES KEY PLUG W/WIRE 350MM
Need more? Email Us
Phoenix Contact
Need more? Email Us
IXYS
ACCESSORY GATE WIRE FOR TO-240
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.0171 $72.0513
6+ $19.7066 $118.2396
10+ $19.0910 $190.9100
13+ $18.4754 $240.1802
17+ $17.8598 $303.6166
22+ $16.0118 $352.2596
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess