Products specifications Report Issue?

Manufacturer Dc Components
Win Source Part Number 1167745-DL5229B
Manufacturer Homepage www.dccomponents.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DL5229B CAD Model

Description

The DL5229B is a Zener diode manufactured by DC Components. Zener diodes are designed to maintain a constant voltage across their terminals when reverse biased, making them suitable for voltage regulation and protection applications.

Applications:

  • Voltage regulation: Used to maintain a stable voltage supply for sensitive electronic components.
  • Overvoltage protection: Protects circuits from voltage spikes and surges.
  • Clipping circuits: Shapes waveforms by limiting the voltage to a specific level.
  • Level shifting: Shifts the voltage level of a signal.
  • Calibration circuits: Used as a voltage reference in calibration circuits.

Features:

  • Zener voltage: Specific Zener voltage (e.g., 4.3V). The exact voltage is a crucial characteristic.
  • Low reverse leakage current: Minimizes current leakage when the diode is reverse biased below the Zener voltage.
  • High surge current capability: Can withstand high surge currents without being damaged.
  • Small package size: Available in various small package sizes for space-constrained applications.

Benefits:

  • Stable voltage regulation: Provides a stable voltage output, protecting sensitive components from voltage fluctuations.
  • Effective overvoltage protection: Prevents damage to circuits from voltage spikes and surges.
  • Precise voltage clipping: Accurately shapes waveforms for specific applications.
  • Compact design: Small package size allows for use in space-constrained applications.
  • Reliable operation: Designed for reliable operation in various environmental conditions.

Additional Details:

The DL5229B is typically a glass passivated Zener diode. The power dissipation rating is an important parameter to consider when selecting a Zener diode. Other key specifications include the Zener impedance and the reverse recovery time. The package type is typically DO-35 or similar. Detailed specifications can be found in the manufacturer's datasheet.

You May Also Be Interested in

Diodes Incorporated
Sub-miniature Schottky Diodes & Arrays in
Lowest to $0.0506
ECAD model for BAT54BRW
Comchip Technology
Low Profile SMD ESD Protection Diode
Lowest to $0.0252
ECAD model for CPDQT5V0-HF
Cypress Semiconductor Corp
256/512/1K/2K/4K/8K x9 x2 Double Sync FIFOs
Lowest to $10.6607
ECAD model for CY7C4801-10AC
Jiangsu Changjiang Electronics Technology Co., Ltd
Schottky Barrier Diode
Need more? Email Us
ECAD model for DSS40LED02
Protek Devices
ultra LOW CAPACITA NCE TVS ARRAY
Lowest to $0.9818
ECAD model for DL0521P
Vishay
16-Ch/Dual 8-Ch High-Performance CMOS Analog Multiplexers
Lowest to $8.8766
ECAD model for DG406DW-E3
Edal Industries, Inc.
Silicon Bridge Rectifier
Need more? Email Us
ECAD model for B1203
Chino-Excel
Dual Enhancement Mode Field Effect Transistor (N and P Channel)
Need more? Email Us
ECAD model for CEM8968
Comchip Technology
SMD ESD Protection Diode
Lowest to $0.3339
ECAD model for CPDUR12V0U-HF

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A

Pricing & Ordering

Quantity Unit Price Ext. Price
3,680+ $0.0136 $50.0480
8,930+ $0.0112 $100.0160
13,890+ $0.0108 $150.0120
19,050+ $0.0105 $200.0250
24,755+ $0.0101 $250.0255
32,970+ $0.0091 $300.0270
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,350 pieces
MOQ: 3680 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention