EN
  • EN
  • DE

DELL 0J222N - RISER CARD 2 R810 R815

Part No DELL 0J222N - RISER CARD 2 R810 R815
Manufacturer Dell
Catalog Spare Parts
Description RISER CARD 2 R810 R815
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Spare Parts
Win Source Part Number 1396798-DELL 0J222N - RISER CARD 2 R810 R815
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL 0J222N - RISER CARD 2 R810 R815 CAD Model

Description

The DELL 0J222N Riser Card is a key component designed to augment the expansion capabilities of Dell PowerEdge R810 and R815 servers. This riser card allows for the addition of extra PCIe cards, thereby enabling the servers to support more peripherals and enhance their performance. Precisely engineered to match the specifications of the R810 and R815 server models, the 0J222N ensures a perfect fit and optimized functionality within the server's chassis. It supports multiple PCIe slots, accommodating a variety of expansion cards like network adapters, storage controllers, or additional interface cards, thereby providing versatile expansion opportunities. The installation of this riser card is a strategic move to scale up the server’s capabilities, ensuring that it meets the growing needs of demanding enterprise environments. By allowing for increased connectivity and higher throughput, the DELL 0J222N Riser Card is essential for businesses aiming to maximize the potential of their PowerEdge R810 and R815 servers for advanced applications and workloads.

You May Also Be Interested in

Fujitsu Electronics America, Inc.
FUJITSU S26461-F3857-L700 - RDX Cartridge QuikStor 2 TB
Need more? Email Us
Fujitsu Electronics America, Inc.
SAS Expander Board 24x 2.5-inch HDDs (Rev. E)
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU SNPA3C40124825 - Bezel CF2
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU SNPA3C40124842 - Bezel CF5
Need more? Email Us
Fujitsu Electronics America, Inc.
Fujitsu S26361-F3718-L2
Need more? Email Us
Fujitsu Electronics America, Inc.
8GB 2PT FC82E MEZZ BX920 S2
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU S26361-F3325-R2 - DAT160 DDS-6 USB Streamer (Rev. 2) (Hewlett-Packard)
Need more? Email Us
Fujitsu Electronics America, Inc.
Primergy 2.5in caddy for S6/S7/s8
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU C26361-K835-C361 - Front Bezel Rack
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess