EN
  • EN
  • DE

DM11351-H5W3-4F

Part No DM11351-H5W3-4F
Manufacturer Foxconn Optical Interconnect Technology, Inc.
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1004434-DM11351-H5W3-4F
Categories OEM Parts(C-E)
Manufacturer Foxconn Optical Interconnect Technology, Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DM11351-H5W3-4F CAD Model

Description

The DM11351-H5W3-4F is an optical transceiver module manufactured by Foxconn Optical Interconnect Technology, Inc. These modules are designed for high-speed data transmission over fiber optic cables. Given Foxconn's focus, this transceiver likely supports standard communication protocols such as Ethernet or Fibre Channel. Optical transceivers convert electrical signals into optical signals for transmission over fiber and convert received optical signals back into electrical signals.

Applications

  • Data centers for high-speed server connections.
  • Telecommunications networks for long-distance data transmission.
  • Enterprise networks for connecting switches and routers.
  • High-performance computing (HPC) systems.
  • Storage area networks (SANs).

Features

  • High-speed data transmission over fiber optic cable.
  • Compact form factor for high-density deployments.
  • Low power consumption.
  • Hot-pluggable design for easy installation and removal.
  • Digital diagnostic monitoring (DDM) for real-time performance monitoring.

Benefits

  • Enables high-bandwidth data transfer over long distances.
  • Reduces cable clutter in data centers.
  • Lowers operating costs due to reduced power consumption.
  • Simplifies network maintenance with hot-pluggable design.
  • Provides valuable performance data for network troubleshooting.

Additional Details

Specific data rate, wavelength, and connector type (e.g., LC, SC) of the transceiver need to be verified through Foxconn's documentation. It is crucial to ensure compatibility with the existing network infrastructure. The 'H5W3-4F' portion of the part number likely indicates specific optical performance parameters. Information regarding supported communication standards, operating temperature range, and power supply voltage should be confirmed with the manufacturer's specifications.

You May Also Be Interested in

Microchip Technology
Need more? Email Us
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
TDK Corporation
Lowest to $0.0266
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
new, original packaged
Lowest to $0.0059
TDK Corporation
Lowest to $0.2041
TDK Corporation
Lowest to $0.0114
Kemet
SMD Multilayer Ceramic Capacitor, C Series, 0.1 F, 10%, X7R, 50 V, 0603 [1608 Metric]
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.2647 $62.6470
23+ $5.1404 $118.2292
35+ $4.9797 $174.2895
48+ $4.8191 $231.3168
62+ $4.6585 $288.8270
83+ $4.1765 $346.6495
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,880 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess