EN
  • EN
  • DE

THS126

Part No THS126
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Description HIGH STABILITY MOTOR CONTROL. DIGITAL TACHOMETER. CRANK SHAFT POSITION SENSOR.
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 365612-THS126
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian THS126 CAD Model

Description

The THS126 is a high-speed analog-to-digital converter (ADC) manufactured by Toshiba Semiconductor and Storage. It is designed for applications requiring precise and rapid conversion of analog signals into digital data. This device offers a balance of speed, resolution, and power consumption, making it suitable for various instrumentation and control systems.

Applications

  • Data Acquisition Systems
  • Medical Imaging Equipment
  • Industrial Control Systems
  • Test and Measurement Instruments
  • High-Speed Signal Processing

Features

  • High Conversion Speed: The THS126 features a high sampling rate, enabling accurate capture of rapidly changing analog signals.
  • High Resolution: This ADC offers a high level of resolution, providing precise digital representation of the input analog signal.
  • Low Power Consumption: The THS126 is designed for efficient power usage, suitable for battery-powered or energy-sensitive applications.
  • Integrated Sample-and-Hold: The built-in sample-and-hold circuit ensures accurate sampling of the input signal, minimizing distortion.
  • Digital Interface: The device supports a standard digital interface for easy integration with microprocessors and other digital systems.

Benefits

  • Improved Accuracy: The high resolution and conversion speed result in more accurate digital representations of analog signals.
  • Reduced System Complexity: The integrated sample-and-hold circuit simplifies system design.
  • Lower Power Consumption: The low power design extends battery life in portable applications.
  • Enhanced System Performance: Fast and accurate conversion enables better overall system performance.
  • Simplified Integration: Standard digital interface allows for easy incorporation into existing digital systems.

Additional Details

The THS126 typically operates on a single power supply, which helps simplify the power management circuitry. It is available in a compact package, making it suitable for space-constrained applications. The device also includes built-in calibration features to ensure accuracy over a wide range of operating conditions. Further details on specific clocking requirements, digital output formats, and temperature ranges are available in the device's datasheet.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
ON Semiconductor
Lowest to $35.9690
Texas Instruments
Lowest to $5.6324
EPCOS (TDK)
Need more? Email Us
ON Semiconductor
Need more? Email Us
IXYS
Need more? Email Us
Texas Instruments
Lowest to $4.3014
Mini-Circuits
Lowest to $9.9721
Toshiba Semiconductor and Storage
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess