EN
  • EN
  • DE

DELL 0KN4X-EQL - 2TB 7.2K 3.5 SAS 6G EQL ST32000645SS

Part No DELL 0KN4X-EQL - 2TB 7.2K 3.5 SAS 6G EQL ST32000645SS
Manufacturer Dell
Catalog Hard Drives
Description 2TB 7.2K 3.5 SAS 6G EQL ST32000645SS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Hard Drives
Win Source Part Number 1392766-DELL 0KN4X-EQL - 2TB 7.2K 3.5 SAS 6G EQL ST32000645SS
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL 0KN4X-EQL - 2TB 7.2K 3.5 SAS 6G EQL ST32000645SS CAD Model

Description

The DELL 0KN4X-EQL hard drive offers a substantial storage solution for businesses requiring high-data throughput, reliability, and scalability. With a 2TB capacity, this 3.5-inch form factor drive operates at a spindle speed of 7200 RPM, ensuring rapid access to large files and applications. It utilizes the SAS 6Gb/s interface, providing high-speed data transfer rates that are essential for enterprise storage environments. Engineered specifically for use in Dell EqualLogic storage arrays, the ST32000645SS model is designed to handle continuous data-intensive operations while maintaining data integrity and system stability. Its compatibility with EqualLogic firmware is pre-configured to seamlessly integrate with your existing storage solutions, offering a straightforward setup and operational efficiency. This hard drive is an excellent choice for organizations looking to expand their data storage capabilities, improve system performance, and ensure data availability in mission-critical environments.

You May Also Be Interested in

CISCO
CISCO UCS-SD16TBKS4-EB - 1.6TB 2.5 inch Enterprise Value 6G SATA SSD (Boot)
Need more? Email Us
CISCO
CISCO UCSC-NVMEHW-H800 - 800GB 2.5in U.2 HGST SN200 NVMe High Perf. High Endurance
Need more? Email Us
CISCO
Cisco UCS-HD6T7KEM. HDD size: 3.5", HDD capacity: 6 TB, HDD speed: 7200 RPM
Need more? Email Us
CISCO
CISCO UCS-HD4T12GNK9 - 4TB 7.2k rpm LFF HDD (SED)
Need more? Email Us
CISCO
Cisco 300GB 6Gb SAS 15K RPM SFF HDD/hot plug/drive
Need more? Email Us
CISCO
Cisco UCS-HD24TB10K4KN
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess