EN
  • EN
  • DE

DELL 0P7GV4 - PSU 350W R320 R420

Part No DELL 0P7GV4 - PSU 350W R320 R420
Manufacturer Dell
Catalog Power Supply Units
Description PSU 350W R320 R420
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supply Units
Win Source Part Number 1395334-DELL 0P7GV4 - PSU 350W R320 R420
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL 0P7GV4 - PSU 350W R320 R420 CAD Model

Description

The DELL 0P7GV4 is a 350W power supply unit (PSU) designed specifically for use with DELL's PowerEdge R320 and R420 rack servers. This PSU model ensures reliability and stability for your server operations, maintaining efficient power delivery under various load conditions. The 350-watt capacity is tailored to meet the energy demands of medium-duty server tasks, including data processing, virtualization, and network traffic management. The integration of this PSU into your server framework guarantees not only a seamless power supply but also enhances system durability through its built-in protection features against power surges, overvoltage, and short circuits. Compatible exclusively with the R320 and R420 models, this PSU is engineered with DELL's precision and quality standards, offering a perfect fit and easy installation process. The robust construction and thermal management capabilities make it an ideal choice for maintaining optimum server operation temperatures, thereby extending the lifespan of critical server components. With the DELL 0P7GV4, businesses can achieve a balance between performance, energy efficiency, and operational cost savings, with the added assurance of DELL's reliable customer support and warranty services.

You May Also Be Interested in

NetApp
NetApp 855W AC PSU w/fans
Need more? Email Us
NetApp
NetApp 725W PSU for E5612/E5624/E2712/E2724
Need more? Email Us
NetApp
NetApp Brocade 48000 PSU
Need more? Email Us
NetApp
NetApp 913W Power Supply for DS212C/DS224C
Need more? Email Us
Supermicro
Supermicro PWS-920P-SQ
Need more? Email Us
NetApp
Redundant PS,FAS30X0/CX300
Need more? Email Us
NetApp
NetApp 750W PSU
Need more? Email Us
Supermicro
Supermicro PWS-2K02P-1R
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess