EN
  • EN
  • DE

SUPERMICRO PWS-2K02P-1R - Supermicro 2000W 1U Redundant Power Supply

Part No SUPERMICRO PWS-2K02P-1R - Supermicro 2000W 1U Redundant Power Supply
Manufacturer Supermicro
Catalog Power Supply Units
Description Supermicro PWS-2K02P-1R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supply Units
Win Source Part Number 1435746-SUPERMICRO PWS-2K02P-1R - Supermicro 2000W 1U Redundant Power Supply
Manufacturer Supermicro
Ultra Librarian 3D Model Ultra Librarian SUPERMICRO PWS-2K02P-1R - Supermicro 2000W 1U Redundant Power Supply CAD Model

Description

In the realm of high-performance computing and data centers demanding the utmost in efficiency and reliability, the SUPERMICRO PWS-2K02P-1R stands out as a behemoth. This 2000W 1U redundant power supply is designed to support the most power-intensive and critical applications, ensuring continuous operation and maximum uptime. It boasts an 80 PLUS Platinum certification, delivering energy efficiency of up to 94%, which minimizes operational costs and heat output, thus lowering cooling requirements and environmental impact. The redundancy feature is essential for mission-critical environments, allowing systems to remain operational even in the event one power module fails, thereby significantly reducing the risk of downtime. This power supply's hot-swappable design enhances maintainability, enabling easy replacement or upgrade without disrupting system operations. Equipped with comprehensive protection mechanisms, including Over-Current, Over-Voltage, Short Circuit, and Over-Temperature protections, it ensures the safety and reliability of the power supply and the systems it powers. The PWS-2K02P-1R is the perfect choice for enterprises and data centers looking to push the boundaries of power capacity, efficiency, and reliability in their computing infrastructure.

You May Also Be Interested in

CISCO
Power 12V 5A 5.5x2.5mm AC Power Adapter Charger
Need more? Email Us
CISCO
Cisco PWR-C2-640WDC=
Need more? Email Us
CISCO
1520 Series Power Injector
Need more? Email Us
CISCO
AC Power Supply for Cisco ISR 4320, Spare
Need more? Email Us
CISCO
Nexus NEBs AC 500W PSU - Port Side Intake
Need more? Email Us
CISCO
Power adapter for SG300-10MPP 100-240V 50-60Hz
Need more? Email Us
CISCO
Cisco 3845 CA Power Supply 300W
Need more? Email Us
CISCO
Chassis+Fan Tray+ Sup6T+2xPower Supply IP Services ONLY
Need more? Email Us
CISCO
Cisco PWR-C1-440WDC
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess