EN
  • EN
  • DE

SUPERMICRO PWS-1K21P-1R - Supermicro 1000W/1200W Gold Power Supply

Part No SUPERMICRO PWS-1K21P-1R - Supermicro 1000W/1200W Gold Power Supply
Manufacturer Supermicro
Catalog Power Supply Units
Description Supermicro PWS-1K21P-1R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supply Units
Win Source Part Number 1435721-SUPERMICRO PWS-1K21P-1R - Supermicro 1000W/1200W Gold Power Supply
Manufacturer Supermicro
Ultra Librarian 3D Model Ultra Librarian SUPERMICRO PWS-1K21P-1R - Supermicro 1000W/1200W Gold Power Supply CAD Model

Description

The SUPERMICRO PWS-1K21P-1R power supply unit delivers outstanding flexibility and performance with its dual 1000W and 1200W power modes, providing adaptability for various server workloads. Crafted with efficiency in mind, it boasts a Gold rating, signifying superior energy savings that significantly reduce operation expenses and environmental impact. This PSU's design focuses on maximizing uptime in server environments, featuring a redundant configuration that ensures seamless operation even in the event of a component failure. Its 1U form factor allows for compact server rack installations. The inclusion of hot-swap capabilities further enhances its reliability, enabling quick replacements without shutting down connected systems. Advanced protective measures against over-voltage, over-current, and short circuits are integrated to safeguard critical server components. The PWS-1K21P-1R serves as an ideal power solution for businesses prioritizing efficiency, reliability, and cost-effectiveness in their server infrastructure.

You May Also Be Interested in

CISCO
Cisco 3845 CA Power Supply 300W
Need more? Email Us
CISCO
Cisco ADP-30RB 30W C13 AC
Need more? Email Us
CISCO
Cisco RC460-PSU2-850W 850W Power Supply C460 M1
Need more? Email Us
CISCO
Cisco PWR-C1-350WAC/2. Product type: Power supply, Product colour: Black, Grey. Total power: 350 W
Need more? Email Us
CISCO
Power adapter for SG300-10MPP 100-240V 50-60Hz
Need more? Email Us
CISCO
Cisco UCSC-PSU2V2-1200W. Total power: 1200 W, AC input voltage: 100 - 264 V, AC input frequency: 47 - 63 Hz. Purpose: Server, 80 PLUS certification: 80 PLUS Platinum. Product colour: Grey
Need more? Email Us
CISCO
Cisco PWR-4330-POE-AC. Purpose: Integrated services router (ISR), Compatible products: CISCO ISR 4330AC Power Supply with POE for Cisco ISR 4330
Need more? Email Us
CISCO
Cisco 850/870 series external AC pwr supply
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess