EN
  • EN
  • DE

SUPERMICRO PWS-1K63S-1R - Supermicro 1600W Platinum Power Supply

Part No SUPERMICRO PWS-1K63S-1R - Supermicro 1600W Platinum Power Supply
Manufacturer Supermicro
Catalog Power Supply Units
Description Supermicro PWS-1K63S-1R. Total power: 1000 W, Peak power: 1620 W, Power Factor Correction (PFC) type: Active. Purpose: Server, Power supply unit (PSU) form factor: 1U, 80 PLUS certification: 80 PLUS Platinum. Product colour: Silver. Width: 76 mm, Depth: 360 mm, Height: 40 mm
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supply Units
Win Source Part Number 1435730-SUPERMICRO PWS-1K63S-1R - Supermicro 1600W Platinum Power Supply
Manufacturer Supermicro
Ultra Librarian 3D Model Ultra Librarian SUPERMICRO PWS-1K63S-1R - Supermicro 1600W Platinum Power Supply CAD Model

Description

The SUPERMICRO PWS-1K63S-1R Platinum Power Supply is designed to meet the rigorous power requirements of high-performance computing environments, offering a powerful 1600W output capacity. This power supply is distinguished by its 80 PLUS Platinum certification, delivering superior energy efficiency of up to 94% at typical loads. Such efficiency not only reduces operating costs but also decreases the thermal footprint of systems, contributing to lower cooling expenses and a more sustainable operation. Tailored for 1U rackmount servers, it supports high-density computing configurations while providing redundancy to minimize downtime in critical applications. Its robust design includes an extensive range of protection mechanisms, such as Over-Voltage, Under-Voltage, Over-Current, Over-Power, and Short-Circuit protections, ensuring the stable and safe operation of connected components under various conditions. The hot-swappable feature of this PSU enhances system maintainability and uptime, allowing for on-the-fly replacement without shutting down the entire system. Additionally, its compatibility with a wide range of Supermicro server systems makes it a versatile option for IT professionals looking to maximize power efficiency and reliability in their data centers.

You May Also Be Interested in

CISCO
CISCO AC ADAPTER 13.8V DC 1.53A
Need more? Email Us
CISCO
Cisco Catalyst 3K-X 350W AC Power Supply
Need more? Email Us
CISCO
Nexus NEBs AC 500W PSU - Port Side Intake
Need more? Email Us
CISCO
Cisco PWR-4330-POE-AC. Purpose: Integrated services router (ISR), Compatible products: CISCO ISR 4330AC Power Supply with POE for Cisco ISR 4330
Need more? Email Us
CISCO
Cisco 3000W AC Power Supply - 1400W, 3000W Plug-in
Need more? Email Us
CISCO
300W HP Mellanox IB FDR 36P Switch Rear to front
Need more? Email Us
CISCO
C819 20W AC power supply with WiFi
Need more? Email Us
CISCO
Cisco PWR-C1-440WDC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess