EN
  • EN
  • DE

DELL 1224N - BC57416 2x10GbE + 2x1GbE NDC 1224N

Part No DELL 1224N - BC57416 2x10GbE + 2x1GbE NDC 1224N
Manufacturer Dell
Catalog Network Cards
Description BC57416 2x10GbE + 2x1GbE NDC 1224N
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Network Cards
Win Source Part Number 1394712-DELL 1224N - BC57416 2x10GbE + 2x1GbE NDC 1224N
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL 1224N - BC57416 2x10GbE + 2x1GbE NDC 1224N CAD Model

Description

The DELL 1224N BC57416 model is a high-performance Network Daughter Card (NDC) designed to enhance the networking capabilities of your Dell server. This card integrates seamlessly into the motherboard of compatible Dell PowerEdge servers without occupying a PCI slot, offering a space-efficient solution for expanding network connectivity. The 1224N model is equipped with two 10 Gigabit Ethernet ports and two 1 Gigabit Ethernet ports, providing a versatile range of high-speed networking options for server-to-server communication, data center networking, and high-performance computing environments. Engineered for reliability and speed, this NDC supports advanced features such as high bandwidth, low latency, and quality of service (QoS) for managing network traffic efficiently. It is an ideal choice for businesses looking to upgrade their server’s networking capability to handle intensive workloads and improve data center productivity.

You May Also Be Interested in

Fujitsu Electronics America, Inc.
Fujitsu S26361-F5540-L202
Need more? Email Us
Fujitsu Electronics America, Inc.
Fujitsu S26361-F4994-E202
Need more? Email Us
Fujitsu Electronics America, Inc.
Dual Port Ethernet QL41212 25GbE SFP28
Need more? Email Us
Fujitsu Electronics America, Inc.
Fujitsu InfiniBand HCA 40Gb 1-port QDR-E
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU QLOQL41262HLCU - Dual Port 10 Gigabit Ethernet Controller QL41262HLCU
Need more? Email Us
Fujitsu Electronics America, Inc.
DynamicLoM module 2x 10 GB Base-T
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU EMLOCE10102-FX-F - Dual Port 10 Gigabit CNA Adapter Emulex OCe10102 FH
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU S26361-F5822-L502 - PLAN EP E810-XXVDA2 PCIE
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU QLOQL41132HLCU - Dual Port 10 Gigabit Ethernet Controller QL41132HLCU
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess