EN
  • EN
  • DE

FH64MA-7S-0.25SHW

Part No FH64MA-7S-0.25SHW
Manufacturer Hirose Electric Co Ltd
Catalog Flat Flex Cables (FFC, FPC)
Description CONN FPC 0.25MM SMD R/A 7POS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors
Estimated Pruduction Lead Time 25 Weeks
Features 7 Position FPC Connector Contacts, Top 0.010" (0.25mm) Surface Mount, Right Angle
Manufacturer Hirose Electric Co Ltd
Series FH64MA
Package Reel - TR
Operating Temperature Range -55°C ~ 85°C
Mounting Surface Mount, Right Angle
Family Name FH64M
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.69.4051
Quantity per package 5000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 871975-FH64MA-7S-0.25SHW
Ultra Librarian 3D Model Ultra Librarian FH64MA-7S-0.25SHW CAD Model

Description

The FH64MA-7S-0.25SHW is an ultra-compact Flat Flex Cable (FFC) connector designed and manufactured by Hirose Electric Co. Ltd. It is characterized by its extremely fine pitch and low profile, making it ideal for applications requiring high-density connections in space-constrained environments. This connector is part of the FH64 series, which is renowned for its reliability and performance in miniaturized electronic devices.

Applications:

  • Smartphones and Mobile Devices: Connecting displays, cameras, and other internal components where space is at an absolute premium.
  • Wearable Technology: Integration within smartwatches, fitness trackers, and other wearable devices, where miniaturization is crucial.
  • Medical Devices: Used in portable diagnostic and monitoring equipment, requiring compact and reliable connections.
  • Digital Cameras and Camcorders: Connecting image sensors, displays, and control buttons in compact camera designs.
  • High-Resolution Displays: Interfacing with displays requiring high-density connections and fine-pitch solutions.

Features:

  • 7-position connector: Provides a compact solution for connecting multiple signals with limited space.
  • 0.25mm pitch: Enables ultra-high-density connections, maximizing space utilization on the PCB.
  • Surface Mount Technology (SMT): Designed for automated assembly processes, enhancing manufacturing efficiency.
  • Bottom contact: FFC is inserted from the bottom, facilitating easy assembly and inspection in certain designs.
  • Secure locking mechanism: Ensures a stable and vibration-resistant connection, crucial for portable devices.
  • Low profile design: Minimizes the overall height of the connection, allowing for slimmer device designs.

Benefits:

  • Extreme Miniaturization: Enables the design of ultra-compact electronic devices.
  • High-Density Connectivity: Allows for more signals to be transmitted in a very small area.
  • Easy Integration: SMT compatibility streamlines the assembly process.
  • Reliable Performance: Ensures stable signal transmission even in demanding environments.
  • Enhanced Durability: Designed to withstand mechanical stress and vibrations, ensuring long-term reliability.
  • Space Saving: Contributes to significant space savings in densely populated circuit boards.

Additional Details:

The FH64MA-7S-0.25SHW connector typically features a high-temperature resistant plastic housing suitable for reflow soldering. Its ultra-low profile allows for integration into extremely slim electronic devices. The secure locking mechanism provides tactile feedback, confirming that the FFC is properly inserted and locked. This connector is designed to meet stringent industry standards for electrical and mechanical performance, ensuring a high-quality and reliable connection for a wide range of ultra-compact electronic applications.

You May Also Be Interested in

Omron
CONN FPC BOTTOM 10POS 0.50MM R/A / 10 Position FPC Connector Contacts, Bottom 0.020" (0.50mm) Surface Mount, Right Angle
Need more? Email Us
I-Pex
CABLINE-VS RECEPTACLE 40P / 40 Position FPC Connector Contacts, Top 0.020" (0.50mm) Surface Mount, Right Angle
Lowest to $1.0110
Amphenol
CONN FPC TOP 16POS 1.00MM R/A / 16 Position FPC Connector Contacts, Top 0.039" (1.00mm) Surface Mount, Right Angle
Need more? Email Us
Hirose Electric Co Ltd
CONN FPC 35POS 0.30MM R/A / 35 Position FPC Connector Contacts, Top and Bottom 0.012" (0.30mm) Surface Mount, Right Angle
Lowest to $0.4541
Hirose Electric Co Ltd
CONN FFC BOTTOM 28POS 0.50MM R/A / 28 Position FFC, FPC Connector Contacts, Bottom 0.020" (0.50mm) Surface Mount, Right Angle
Lowest to $0.7668
Hirose Electric Co Ltd
CONN FFC BOTTOM 20POS 0.50MM R/A / 20 Position FFC, FPC Connector Contacts, Bottom 0.020" (0.50mm) Surface Mount, Right Angle
Lowest to $0.2945
Omron
FPC CONN 25POS .3MM SMT / 25 Position FPC Connector Contacts, Bottom 0.012" (0.30mm) Surface Mount, Right Angle
Need more? Email Us
Omron
CONN FPC 32POS 0.50MM R/A / 32 Position FPC Connector Contacts, Top and Bottom 0.020" (0.50mm) Surface Mount, Right Angle
Need more? Email Us
Molex, LLC
CABLE FFC/FPC 12POS 1MM 2\
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
185+ $0.2721 $50.3385
450+ $0.2233 $100.4850
695+ $0.2163 $150.3285
960+ $0.2093 $200.9280
1,240+ $0.2023 $250.8520
1,655+ $0.1814 $300.2170
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,130 pieces
MOQ: 185 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess