EN
  • EN
  • DE

DELL 2094N - X520-DA2 10GB SFP+ 2PORT 2094N

Part No DELL 2094N - X520-DA2 10GB SFP+ 2PORT 2094N
Manufacturer Dell
Catalog Network Cards
Description X520-DA2 10GB SFP+ 2PORT 2094N
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Network Cards
Win Source Part Number 1394776-DELL 2094N - X520-DA2 10GB SFP+ 2PORT 2094N
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL 2094N - X520-DA2 10GB SFP+ 2PORT 2094N CAD Model

Description

The DELL 2094N stands as a high-caliber X520-DA2 10Gb SFP+ network adapter, engineered to provide superior network connectivity and bandwidth for data-intensive applications across data center, cloud, and enterprise deployments. This dual-port adapter features SFP+ connectors that support both copper and fiber optic cables, offering flexible and scalable connectivity options for various network architectures. It leverages Intel's proven Ethernet technology, ensuring efficient and reliable data transfers at 10GbE speeds, significantly improving network throughput and reducing latency in virtualized environments and applications like streaming, storage networking, and database access. The 2094N supports advanced networking features such as VLAN tagging, Quality of Service (QoS), and virtual machine device queues (VMDq), enhancing network management and efficiency. It is designed for seamless integration with a wide range of DELL servers and comes with the necessary software and drivers for a smooth installation process. Ideal for organizations looking to upgrade their network performance, the DELL 2094N offers a powerful solution for building high-speed, resilient network infrastructures.

You May Also Be Interested in

HP
HP 4820C 10/20/25Gb CNA for Synergy 480 G10
Need more? Email Us
HP
HP PCI-E 4GB FC DUAL PORT HBA
Need more? Email Us
HP
Hewlett Packard Enterprise Synergy 2820C 10Gb
Need more? Email Us
HP
HP NC364T 4-Port Gigabit Adapter (LP)
Need more? Email Us
HP
Hewlett Packard Enterprise HPE SYNERGY 4820C 10/20/25GB CNA. Internal. Connectivity technology: Wired, Host interface: PCI Express, Interface: Ethernet
Need more? Email Us
HP
Hewlett Packard Enterprise MSR4000 MPU-100 Main Processing Unit
Need more? Email Us
HP
HP NC360T PCI-E Dual Port Gigabit Server AdapterThe NC360T is a high performance PCI Express (PCIe) dual port, copper, gigabit network solution for ProLiant customers who demand the latest in dual port Ethernet network adapter bandwidth and features
Need more? Email Us
HP
HP 6820C 25/50Gb CNA for Synergy 480 G10
Need more? Email Us
HP
HP 5400R ZL2 Managment Module
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess