EN
  • EN
  • DE

HP 718214-001 - HP 2U LFF Easy Install Rail kit for G8-G10 Servers

Part No HP 718214-001 - HP 2U LFF Easy Install Rail kit for G8-G10 Servers
Manufacturer HP
Catalog Rack Options
Description HP 2U LFF Easy Install Rail kit for G8-G10 Servers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Rack Options
Win Source Part Number 1411851-HP 718214-001 - HP 2U LFF Easy Install Rail kit for G8-G10 Servers
Manufacturer HP
Ultra Librarian 3D Model Ultra Librarian HP 718214-001 - HP 2U LFF Easy Install Rail kit for G8-G10 Servers CAD Model

Description

The HP 718214-001 Easy Install Rail Kit is designed to simplify the installation and maintenance of HP ProLiant G8-G10 servers in a 2U large form factor (LFF) configuration. This kit includes rails that provide a secure and stable platform for server mounting within standard 19-inch racks. It's engineered for ease of use, allowing IT professionals to quickly install or remove servers without the need for tools, reducing downtime and simplifying server management tasks. The durable construction ensures reliable performance, supporting the weight of fully equipped servers for extended periods. Compatible with a range of HP ProLiant G8-G10 servers, this rail kit is an essential accessory for implementing efficient and organized server deployments, optimizing data center space, and improving overall operational efficiency.

You May Also Be Interested in

IBM
IBM DS4000 rails
Need more? Email Us
IBM
IBM DS3512 rails
Need more? Email Us
IBM
nSeries rails
Need more? Email Us
IBM
IBM v7000 Gen2+ CTR rail kit
Need more? Email Us
IBM
IBM V5030E SFF CTR rails
Need more? Email Us
IBM
Rail-Kit for 1U Multi-Media Enclosure
Need more? Email Us
IBM
RACK MOUNT KIT
Need more? Email Us
IBM
DS3000 rail set
Need more? Email Us
IBM
5U RACK MOUNT OPTION
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess