EN
  • EN
  • DE

DELL 338-BHFH - Intel E7-8891V3 2.80GHz 10C 45M 165W

Part No DELL 338-BHFH - Intel E7-8891V3 2.80GHz 10C 45M 165W
Manufacturer Dell
Catalog CPU
Description Intel E7-8891V3 2.80GHz 10C 45M 165W
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1389921-DELL 338-BHFH - Intel E7-8891V3 2.80GHz 10C 45M 165W
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL 338-BHFH - Intel E7-8891V3 2.80GHz 10C 45M 165W CAD Model

Description

The DELL 338-BHFH, equipped with the Intel Xeon E7-8891 v3 processor, represents the pinnacle of Intel's engineering in the realm of high-end server computing. This processor, part of the Broadwell-EX family, is tailored for unparalleled performance in the most demanding data center environments. Operating at a robust 2.80 GHz and capable of soaring to higher frequencies with Intel's Turbo Boost Technology, the E7-8891 v3 boasts 10 cores and 20 threads through Hyper-Threading Technology. This enables it to effortlessly handle heavy workloads, including large-scale virtualization, high-frequency trading applications, and in-memory databases. The processor's staggering 45M cache is among its most impressive features, dramatically enhancing processing times for data-intensive tasks and significantly boosting overall system efficiency. Its 165W Thermal Design Power (TDP) underscores its high-performance pedigree, requiring effective cooling solutions in enterprise-grade servers. Supporting DDR4 memory, the E7-8891 v3 ensures ample bandwidth and speed for handling the vast datasets characteristic of modern high-performance computing tasks. Furthermore, it incorporates essential Intel technologies such as Trusted Execution Technology, vPro, and thorough virtualization enhancements (VT-x, VT-d), bolstering system security and efficiency in virtualized environments. The Intel Xeon E7-8891 v3 is an elite processor choice for businesses that demand extreme performance, reliability, and scalability to tackle their most critical and challenging computing needs.

You May Also Be Interested in

Fujitsu Electronics America, Inc.
Intel Xeon Bronze 3204 6C 85W 1.9GHz Processor
Need more? Email Us
EMC
EMC CPU Heatsink
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU V26808-B8431-V11 - Intel Core i3-540, 3.06 GHZ
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Xeon Processor E5-2699-V3, 2.3 GHz
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Xeon Processor E5-3106-V5, 1.7 GHz
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Xeon Processor E5-2695-V3, 2.3 GHz
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU V26808-B8703-V10 - Intel Xeon Processor E5-4650L, 2.6 GHz
Need more? Email Us
Fujitsu Electronics America, Inc.
E5-2630v3 2.40GHz 8C 20M 85W
Need more? Email Us
Fujitsu Electronics America, Inc.
E5-2667v3 3.20GHz 8C 20M 135W
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess