EN
  • EN
  • DE

DELL 370-ABGK - 32GB 4Rx4 PC3L-12800 DDR3 1600 MHz

Part No DELL 370-ABGK - 32GB 4Rx4 PC3L-12800 DDR3 1600 MHz
Manufacturer Dell
Catalog IT infrastructure Memory
Description DELL 370-ABGK
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Memory
Win Source Part Number 1393621-DELL 370-ABGK - 32GB 4Rx4 PC3L-12800 DDR3 1600 MHz
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL 370-ABGK - 32GB 4Rx4 PC3L-12800 DDR3 1600 MHz CAD Model

Description

The DELL 370-ABGK is a robust memory module offering a whopping 32GB of DDR3 memory, designed to dramatically enhance the performance and capacity of compatible Dell servers and workstations. Running at 1600MHz, this module provides a substantial bandwidth increase for memory-intensive applications, ensuring that your system can handle large databases, complex simulations, high-resolution video editing, and more, with relative ease. The module's PC3L-12800 specification guarantees compatibility with a wide array of Dell models, providing a significant upgrade or replacement solution for aging systems. Its 4Rx4 configuration indicates a quad-rank setup, maximizing density and utilizing the memory channels more efficiently, which is particularly beneficial in environments where space and power are at a premium. The use of low-voltage DDR3 (denoted by the 'L' in PC3L) reduces power consumption, which can lead to cost savings over time and contribute to a lower total cost of ownership, especially in large deployments. By integrating the DELL 370-ABGK into your system, you're not just upgrading memory capacity; you're enhancing the entire operational efficiency and capability of your computing environment, ensuring that your Dell systems can meet the demands of today's data-driven world. Whether it's for enterprise level applications, scientific computing, or media production, this memory module represents a strategic investment in your infrastructure, providing reliability, high density, and performance where it's needed most.

You May Also Be Interested in

Dell
32GB 4Rx4 PC3L-12800 DDR3 1600 MHz
Need more? Email Us
Dell
8GB 2Rx8 PC4-21300 DDR4-2666MHz - Half Height
Need more? Email Us
Dell
1GB 1Rx8 PC3-8500R DDR3-1066MHz
Need more? Email Us
Dell
8GB 2Rx4 PC2-5300P DDR2-667MHz
Need more? Email Us
Dell
8GB 2Rx4 PC3L-10600R DDR3-1333MHz Certied Dell
Need more? Email Us
Dell
4GB 2Rx4 PC3-10600R DDR3-1333MHz
Need more? Email Us
Dell
8GB 4Rx8 PC3-8500R DDR3-1066MHz
Need more? Email Us
Dell
Samsung M393B2G70QH0-YK0
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess