EN
  • EN
  • DE

DELL 3TBC1 - 3TB 7.2K 3.5 SAS 6G SED 3TBC1

Part No DELL 3TBC1 - 3TB 7.2K 3.5 SAS 6G SED 3TBC1
Manufacturer Dell
Catalog Hard Drives
Description 3TB 7.2K 3.5 SAS 6G SED 3TBC1
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Hard Drives
Win Source Part Number 1392650-DELL 3TBC1 - 3TB 7.2K 3.5 SAS 6G SED 3TBC1
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL 3TBC1 - 3TB 7.2K 3.5 SAS 6G SED 3TBC1 CAD Model

Description

The DELL 3TBC1 - 3TB 7.2K 3.5 SAS 6G SED 3TBC1 is a secure enterprise-grade hard drive designed to meet the needs of businesses looking for both high-capacity storage and enhanced data security. This 3TB drive offers substantial space for storing large volumes of data, including files, backups, and archives. It operates at a spindle speed of 7200 RPM, ensuring efficient performance and swift access to stored data. The drive's 3.5-inch form factor makes it suited for use in servers and storage arrays, providing flexibility in terms of deployment. Featuring a SAS 6Gb/s interface, it delivers reliable connectivity and fast data transfer speeds, enhancing overall system responsiveness. One of the key attributes of the 3TBC1 is its Self-Encrypting Drive (SED) technology, which offers hardware-based encryption to protect sensitive data against unauthorized access. With automatic data encryption and decryption, it ensures data security without compromising performance. This makes it an ideal choice for organizations with stringent data protection requirements, such as healthcare, finance, and government. Its robust design and engineered reliability make it capable of withstanding the demands of 24/7 enterprise environments, ensuring long-term durability and reducing the likelihood of data loss due to drive failure.

You May Also Be Interested in

IBM
2TB 7.2K 2.5 INCH NL HDD
Need more? Email Us
IBM
18.2GB 10,000 RPM DISK DR.
Need more? Email Us
IBM
775GB Enterprise SAS 4k SFF-3 SSD (IBM i)
Need more? Email Us
IBM
300GB 15K RPM SAS SFF2 HDD (AIX/Linux)
Need more? Email Us
IBM
IBM 1724-4602 - DS4100 250GB 7,2K SATA HDD
Need more? Email Us
IBM
IBM 00AR441 - IBM HDD
Need more? Email Us
IBM
2TB SATA HDD
Need more? Email Us
IBM
IBM 2076-ADTA - 375GB 2.5In NVMe Flash Drive
Need more? Email Us
IBM
Flash Enclosure with 12 x 18TB MicroLatency
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess