EN
  • EN
  • DE

DELL 412-AADW - HEATSINK T630 105W

Part No DELL 412-AADW - HEATSINK T630 105W
Manufacturer Dell
Catalog Heatsink
Description HEATSINK T630 412-AADW
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Heatsink
Win Source Part Number 1393116-DELL 412-AADW - HEATSINK T630 105W
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL 412-AADW - HEATSINK T630 105W CAD Model

Description

The DELL 412-AADW Heatsink is custom-designed for the PowerEdge T630 server, supporting CPUs that dissipate up to 105 watts. This high-performance heatsink is engineered to maintain optimal temperatures, ensuring your server operates efficiently without the risk of overheating. It features a sophisticated design with an extensive finned area to maximize heat dissipation. The materials used in the construction of the 412-AADW are chosen for their high thermal conductivity and durability, reflecting DELL’s commitment to quality. Its compatibility with the T630 server model makes it a straightforward choice for system upgrades or replacements. By effectively managing the thermal output of the server's CPU, it helps in minimizing power consumption and enhancing the system's overall reliability. The installation process is designed to be user-friendly, allowing for quick and hassle-free maintenance. With the DELL 412-AADW Heatsink, you can achieve superior cooling performance that is integral to the long-term stability and success of your PowerEdge T630 server.

You May Also Be Interested in

HP
HP Heatsink for ML350p G8
Need more? Email Us
HP
HP Heatsink for DL360 G10
Need more? Email Us
HP
HP Heatsink CPU1 for BL465 G7
Need more? Email Us
HP
HP Heatsink (Screw-down) for DL180 G6
Need more? Email Us
HP
Hewlett Packard Enterprise 598249-001. Type: Heatsink/RadiatiorFor processor 2.
Need more? Email Us
HP
HP Heatsink (Latch Type) for DL360 G6/G7
Need more? Email Us
HP
HP Heatsink for BL460 G10 (CPU 1)
Need more? Email Us
HP
HP Heatsink for XL230k G10
Need more? Email Us
HP
HP BL460c G9 Heatsink for CPU 1
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess