EN
  • EN
  • DE

DELL 412-AAFF - Heatsink R530 135W

Part No DELL 412-AAFF - Heatsink R530 135W
Manufacturer Dell
Catalog Heatsink
Description Heatsink R530 135W
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Heatsink
Win Source Part Number 1393163-DELL 412-AAFF - Heatsink R530 135W
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL 412-AAFF - Heatsink R530 135W CAD Model

Description

The DELL 412-AAFF Heatsink, compatible with the R530 server and designed to handle a thermal design power (TDP) of up to 135W, serves as an indispensable cooler to maintain the optimal operational temperature of your server's CPU. Specifically engineered for the Dell PowerEdge R530, this heatsink ensures that heat generated by the processor is effectively dissipated, thereby preventing overheating and promoting system stability. Featuring a robust construction with a meticulously designed fin structure, it maximizes airflow and enhances heat transfer. The DELL 412-AAFF Heatsink is a must-have for data centers and server rooms demanding reliable thermal management solutions. Its easy installation process and perfect compatibility with the R530 server model make it an excellent choice for IT professionals tasked with maintaining high-performance server operations.

You May Also Be Interested in

HP
HP Heatsink (Latch Type) for DL360 G6/G7
Need more? Email Us
HP
HP Rear Heatsink (CPU1) for XL230k G10
Need more? Email Us
HP
Hewlett Packard Enterprise 508955-001. Type: Heatsink/RadiatiorBulldozer type. Includes processor alcohol pad.
Need more? Email Us
HP
HP Heatsink CPU1 for BL465 G7
Need more? Email Us
HP
HP High Performance Heatsink for DL360p G8
Need more? Email Us
HP
Hewlett Packard Enterprise 598249-001. Type: Heatsink/RadiatiorFor processor 2.
Need more? Email Us
HP
HP Heatsink (Latch Type) for DL380p/DL560 G8
Need more? Email Us
HP
HP Heatsink for BL460 G10 (CPU 1)
Need more? Email Us
HP
HP High Performance Heatsink for DL360 G10
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess