EN
  • EN
  • DE

DELL 450-AKMO - PSU 600W R650XS R750XS R550

Part No DELL 450-AKMO - PSU 600W R650XS R750XS R550
Manufacturer Dell
Catalog Power Supply Units
Description PSU 600W R650XS R750XS R550
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supply Units
Win Source Part Number 1395601-DELL 450-AKMO - PSU 600W R650XS R750XS R550
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL 450-AKMO - PSU 600W R650XS R750XS R550 CAD Model

Description

The DELL 450-AKMO Power Supply Unit (PSU) represents a crucial component designed to cater to the power needs of the latest DELL PowerEdge servers, including the R650XS, R750XS, and R550 models. With a robust 600-watt power output, this PSU ensures that these server models have sufficient power to efficiently handle a broad range of tasks, from routine data processing to compute-intensive applications. The PSU’s compatibility with these PowerEdge server models ensures a seamless integration, providing a stable and reliable power source that enhances overall system performance and reliability. Engineered for efficiency, the DELL 450-AKMO PSU features an energy-efficient design that not only supports the high demand of server operations but also contributes to lowering operational costs by reducing energy consumption. This design helps organizations in their efforts to become more environmentally friendly by minimizing the carbon footprint associated with their IT operations. Additionally, it includes built-in protections against power surges, overcurrent, and other electrical anomalies, ensuring the safety and longevity of the server’s components. The PSU is crafted for easy installation, allowing for quick setup or replacement without significant downtime, thereby maintaining continuous operation in dynamic business environments. For businesses leveraging the capabilities of DELL PowerEdge R650XS, R750XS, or R550 servers, the DELL 450-AKMO PSU is an indispensable asset that ensures the delivery of stable and efficient power, driving uninterrupted server performance and reliability.

You May Also Be Interested in

CISCO
Power Supply 30 Watt AC
Need more? Email Us
CISCO
Cisco ADP-30RB 30W C13 AC
Need more? Email Us
CISCO
Cisco PWR-4430-AC. AC input voltage: 100 - 240 V. Compatible products: Cisco ISR 4430. Product colour: GreyAC Power Supply for Cisco ISR 4430 Spare
Need more? Email Us
CISCO
Cisco UCSC-PSU2V2-1200W. Total power: 1200 W, AC input voltage: 100 - 264 V, AC input frequency: 47 - 63 Hz. Purpose: Server, 80 PLUS certification: 80 PLUS Platinum. Product colour: Grey
Need more? Email Us
CISCO
Cisco 3000W AC Power Supply - 1400W, 3000W Plug-in
Need more? Email Us
CISCO
Cisco PWR-C1-350WAC/2. Product type: Power supply, Product colour: Black, Grey. Total power: 350 W
Need more? Email Us
CISCO
Cisco PWR-C2-640WDC=
Need more? Email Us
CISCO
1520 Series Power Injector
Need more? Email Us
CISCO
Cisco ASR 920 400W AC PSU
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess