EN
  • EN
  • DE

DELL 535X9 - HEATSINK R415

Part No DELL 535X9 - HEATSINK R415
Manufacturer Dell
Catalog Heatsink
Description HEATSINK R415
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Heatsink
Win Source Part Number 1393039-DELL 535X9 - HEATSINK R415
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL 535X9 - HEATSINK R415 CAD Model

Description

The DELL 535X9 heatsink is an essential cooling component engineered specifically for the Dell PowerEdge R415 server line. It plays a pivotal role in ensuring that the server operates within optimal thermal conditions by efficiently dissipating the heat generated by the CPU. Proper thermal management is critical in maintaining system stability, performance, and prolonging the life of the server’s components. Designed with high-quality materials, the DELL 535X9 heatsink facilitates effective heat transfer from the CPU to the heatsink and then into the server's airflow path, thereby cooling the processor efficiently. Its design is tailored to fit seamlessly with the Dell PowerEdge R415, ensuring perfect alignment and maximum thermal conductivity between the CPU and the heatsink. The fin structure and layout of the DELL 535X9 are optimized for the airflow characteristics of the PowerEdge R415 server, enhancing the cooling efficiency by maximizing air contact surface area. This optimization ensures that even under demanding workloads, the server maintains its performance without suffering from thermal throttling. Installation of the DELL 535X9 heatsink is straightforward, requiring no special tools or modifications to the server, which makes it an ideal choice for system administrators looking to upgrade or replace the cooling solution in their Dell PowerEdge R415 servers. Its reliability and durability make it a vital component for any IT professional tasked with the maintenance and operation of these servers, ensuring they continue to run efficiently and reliably.

You May Also Be Interested in

HP
HP High Performance Heatsink for DL360p G8
Need more? Email Us
HP
HP Heatsink for Apollo 4200 G10
Need more? Email Us
HP
HP Heatsink for Apollo 4200 G10
Need more? Email Us
HP
HP Wide Heatsink for BL460 G9 (CPU 1)
Need more? Email Us
HP
HP High Perfomance Heatsink for DL360 G8
Need more? Email Us
HP
HP Heatsink for Apollo 4200 G9
Need more? Email Us
HP
HP Heatsink for ML350p G8
Need more? Email Us
HP
HP High Performance Heatsink for DL360 G10
Need more? Email Us
HP
Hewlett Packard Enterprise 735507-001. Type: Heatsink/Radiatior
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess