EN
  • EN
  • DE

DELL 7RGK3 - 2TB 7.2K 3.5 SAS 6G ST2000NM0001

Part No DELL 7RGK3 - 2TB 7.2K 3.5 SAS 6G ST2000NM0001
Manufacturer Dell
Catalog Hard Drives
Description DELL 7RGK3
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Hard Drives
Win Source Part Number 1392069-DELL 7RGK3 - 2TB 7.2K 3.5 SAS 6G ST2000NM0001
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL 7RGK3 - 2TB 7.2K 3.5 SAS 6G ST2000NM0001 CAD Model

Description

The DELL 7RGK3 hard drive offers an optimal blend of capacity, performance, and reliability for businesses and IT environments looking to expand their data storage capabilities. With 2TB of storage space, this 3.5-inch SAS drive operates at a spindle speed of 7,200 RPM, providing efficient access to large files and applications. It leverages a 6Gb/s SAS interface, ensuring seamless integration into existing server and storage infrastructures. Designed to meet the durability and reliability requirements of 24/7 operational environments, the ST2000NM0001 model is built for longevity and provides support for RAID configurations, enhancing data protection and system performance through redundancy. This drive is suitable for a wide variety of applications, including data warehousing, video surveillance, and large-scale transactional databases, where it can effectively balance the demands of storage capacity and access speed. The 2TB capacity is ample for mid-sized businesses and departments within larger organizations that require additional storage for backups, archiving, or operational data. The 7RGK3's energy-efficient design not only helps reduce power consumption but also contributes to a lower total cost of ownership. In summary, the DELL 7RGK3 - 2TB 7.2K 3.5 SAS 6G ST2000NM0001 HDD is a versatile and reliable storage solution that meets the needs of growing businesses and data-heavy applications, providing them with the necessary capacity and performance to keep pace with their data storage requirements.

You May Also Be Interested in

CISCO
CISCO UCS-PCI25-40010 - 400GB 2.5in SFF PCIe/NVMe Storage Intel P3700 High Endurance
Need more? Email Us
CISCO
CISCO UCS-HY800GSAS3-EP - 800GB 3.5in Enterprise performance 12G SAS SSD (3X DWPD)
Need more? Email Us
CISCO
Cisco UCS-SD38TB121X-EV. SSD capacity: 3.8 TB, SSD form factor: 2.5", Data transfer rate: 12 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
Cisco 300GB 6Gb SAS 15K RPM SFF HDD/hot plug/drive
Need more? Email Us
CISCO
CISCO UCS-SD78T6SB-EV - 7.6TB 2.5 inch Enterprise Value 6G SATA SSD
Need more? Email Us
CISCO
Cisco UCS-HD8T7KL4KN. HDD capacity: 8 TB, HDD speed: 7200 RPM
Need more? Email Us
CISCO
CISCO UCS-S3260-HD2TR - UCS S3260 2TB NL-SAS 7200 RPM 12Gb HDD wCarrier- Rear Load
Need more? Email Us
CISCO
CISCO UCS-S3260-28HD4 - Cisco UCS C3X60 Two row of drives containing 28 x 4TB (Total
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess