EN
  • EN
  • DE

DELL 8132 - PowerConnect 8132 24x10GB BASE-T

Part No DELL 8132 - PowerConnect 8132 24x10GB BASE-T
Manufacturer Dell
Catalog Switch
Description PowerConnect 8132 24x10GB BASE-T
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Switch
Win Source Part Number 1397666-DELL 8132 - PowerConnect 8132 24x10GB BASE-T
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL 8132 - PowerConnect 8132 24x10GB BASE-T CAD Model

Description

The DELL PowerConnect 8132 is a feature-rich, high-performance switch designed for data center environments requiring reliable, scalable, and energy-efficient 10 Gigabit Ethernet connectivity. With 24 10GBASE-T ports, this switch offers flexible, high-density configurations, allowing for significant bandwidth expansion suited to demanding tasks like virtualization, high-performance computing, and converged network environments. The PowerConnect 8132 also supports optional uplink modules, providing up to four additional SFP+ or 10GBASE-T ports for uplink or stacking purposes, enhancing its adaptability for both small and large network demands. Key features include Layer 3 routing capabilities, advanced quality of service (QoS) settings, iSCSI optimization which delivers non-stop networking and data integrity for storage communications, and energy-efficient design that reduces power consumption without sacrificing performance. Additionally, the switch comes with advanced security features, such as access control lists (ACL), port-based MAC Security, dynamic VLAN assignment, and IP-based VLAN assignment to ensure network integrity and protect sensitive data. The PowerConnect 8132's robust management options, including an intuitive GUI, CLI interface, and SNMP support, ensure ease of deployment and maintenance. Dell's emphasis on reliability is evident in the 8132's durable hardware design and comprehensive warranty, making it a smart investment for businesses looking to upgrade their network infrastructure.

You May Also Be Interested in

CISCO
Cisco WS-C3750V2-24PS-S
Need more? Email Us
CISCO
Cisco Catalyst 4500 Supervisor V (2 GE),Console(RJ
Need more? Email Us
CISCO
Cisco Catalyst 3560G-48PS-E IPS
Need more? Email Us
CISCO
UCS 6332-16UP 1RU FI/No PSU/24 QSFP+ 16UP/4x40G Lic/8xUP Lic
Need more? Email Us
CISCO
Cisco MDS 9700 48-Port 32-Gbps FC Switching Module
Need more? Email Us
CISCO
Cisco WS-C3560V2-24PS-S
Need more? Email Us
CISCO
Cisco DS-C9132T-24PETK9 32P 32GbE FCoE -E Switch
Need more? Email Us
CISCO
Cisco Catalyst 6824-X-Chassis and 2 x 40G
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess