EN
  • EN
  • DE

DELL 9SM260-157 - 3TB 7.2K 3.5 SAS 6G EQL ST33000650SS

Part No DELL 9SM260-157 - 3TB 7.2K 3.5 SAS 6G EQL ST33000650SS
Manufacturer Dell
Catalog Hard Drives
Description DELL 9SM260-157
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Hard Drives
Win Source Part Number 1391213-DELL 9SM260-157 - 3TB 7.2K 3.5 SAS 6G EQL ST33000650SS
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL 9SM260-157 - 3TB 7.2K 3.5 SAS 6G EQL ST33000650SS CAD Model

Description

The DELL 9SM260-157 hard disk drive is engineered to meet the storage needs of enterprise-level operations, offering a substantial 3TB of storage space. This drive is part of DELL's commitment to providing robust storage solutions that combine high capacity with dependable performance. With its 3.5-inch form factor, it is designed for use in server environments, particularly in data centers requiring a blend of high storage capacity and reliable performance. Operating at a spindle speed of 7,200 RPM, the DELL 9SM260-157 ensures prompt access to stored data, balancing capacity with performance. The use of the Serial Attached SCSI (SAS) interface, featuring a 6Gbps data transfer rate, enables swift and reliable data transfers between the drive and the server, enhancing overall system responsiveness and efficiency. This makes the drive well-suited for applications such as bulk data storage, archival purposes, and as part of data backup solutions where large amounts of data need to be accessed or stored regularly. The drive’s generous 3TB capacity allows for significant data storage, making it an ideal choice for growing businesses and data-intensive applications that require extensive storage space without compromising on access speed. The 7.2K RPM performance offers a well-rounded solution for organizations balancing the need for large storage and performance requirements. Furthermore, the DELL 9SM260-157 is built to endure the demands of 24/7 enterprise operations. It incorporates advanced error correction and monitoring technologies to ensure data integrity, reliability, and the long-term durability of the drive. Enhanced features such as these are crucial for maintaining system stability and preventing data loss, particularly in environments where data availability is critical. Overall, the DELL 9SM260-157 is a versatile and reliable HDD option for enterprises that require significant storage capacity without sacrificing performance. Its blend of a large storage volume, SAS connectivity, and robust construction make it a valuable asset for data centers and businesses looking to optimize their data storage solutions.

You May Also Be Interested in

CISCO
CISCO UCS-PCI25-40010 - 400GB 2.5in SFF PCIe/NVMe Storage Intel P3700 High Endurance
Need more? Email Us
CISCO
Cisco UCS-HD6T7KEM. HDD size: 3.5", HDD capacity: 6 TB, HDD speed: 7200 RPM
Need more? Email Us
CISCO
Cisco UCS-SD76TBEM2NK9. SSD capacity: 7.6 TB, SSD form factor: 2.5", Data transfer rate: 6 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
CISCO UCS-HY800GSAS3-EP - 800GB 3.5in Enterprise performance 12G SAS SSD (3X DWPD)
Need more? Email Us
CISCO
Cisco UCS-HY480G61X-EV. SSD capacity: 480 GB, Data transfer rate: 6 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
Cisco UCS-SD38TB121X-EV. SSD capacity: 3.8 TB, SSD form factor: 2.5", Data transfer rate: 12 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
CISCO UCS-C3K-10TEM - Cisco UCS C3000 10TB (512e) Top Load
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess