EN
  • EN
  • DE

DELL 9WR03 - PSU 350W R320 R420 R340

Part No DELL 9WR03 - PSU 350W R320 R420 R340
Manufacturer Dell
Catalog Power Supply Units
Description PSU 350W R320 R420
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supply Units
Win Source Part Number 1395524-DELL 9WR03 - PSU 350W R320 R420 R340
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL 9WR03 - PSU 350W R320 R420 R340 CAD Model

Description

The DELL 9WR03 Power Supply Unit is a 350W PSU tailored for use with Dell PowerEdge servers, specifically models R320, R420, and R340. This PSU is designed to meet the power needs of mid-range servers, offering a balance between efficiency and performance. It is ideal for businesses running moderate workloads that require a reliable power supply without the high-capacity demands of larger servers. Engineered to Dell's high standards, the 9WR03 PSU features built-in protection mechanisms against overvoltage, undervoltage, short circuits, and overheating, ensuring your server’s critical components are safeguarded against various power issues. The unit's efficiency not only helps reduce electricity consumption but also minimizes heat output, which, in turn, can lower cooling requirements and contribute to a more stable operating environment for your server. The compact and durable design of the 9WR03 PSU ensures it fits perfectly within the designated server models, facilitating easy installation and replacement. Its compatibility with the R320, R420, and R340 models allows IT administrators a hassle-free maintenance experience, minimizing downtime. This PSU also supports auto-ranging power inputs, making it adaptable to different power standards globally, enhancing its versatility for international businesses. By choosing the DELL 9WR03 PSU for your PowerEdge server, you are selecting a product that delivers reliability and performance, ensuring your server operations run smoothly and efficiently. Whether you're upgrading from an older PSU or replacing a faulty unit, the 9WR03 offers a cost-effective solution that doesn't compromise on quality or performance, keeping your server's power supply stable and your business operational.

You May Also Be Interested in

CISCO
Cisco PWR-4430-AC. AC input voltage: 100 - 240 V. Compatible products: Cisco ISR 4430. Product colour: GreyAC Power Supply for Cisco ISR 4430 Spare
Need more? Email Us
CISCO
Cisco Catalyst 1300w Power Supply Unit
Need more? Email Us
CISCO
Cisco PWR-C2-640WDC=
Need more? Email Us
CISCO
Cisco PWR-C1-350WAC/2. Product type: Power supply, Product colour: Black, Grey. Total power: 350 W
Need more? Email Us
CISCO
Cisco ADP-30RB 30W C13 AC
Need more? Email Us
CISCO
Cisco 3000W AC Power Supply - 1400W, 3000W Plug-in
Need more? Email Us
CISCO
Cisco PWR-1400-AC
Need more? Email Us
CISCO
Power 12V 5A 5.5x2.5mm AC Power Adapter Charger
Need more? Email Us
CISCO
Power adapter for SG300-10MPP 100-240V 50-60Hz
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess