EN
  • EN
  • DE

DELL E3-1220LV2 - Intel E3-1220LV2 2.30GHz 2C 3M 17W

Part No DELL E3-1220LV2 - Intel E3-1220LV2 2.30GHz 2C 3M 17W
Manufacturer Dell
Catalog CPU
Description Intel E3-1220LV2 2.30GHz 2C 3M 17W
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1389957-DELL E3-1220LV2 - Intel E3-1220LV2 2.30GHz 2C 3M 17W
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL E3-1220LV2 - Intel E3-1220LV2 2.30GHz 2C 3M 17W CAD Model

Description

The DELL E3-1220LV2 is a highly efficient and powerful server CPU designed for small to medium-sized enterprises seeking performance and energy efficiency. The Intel E3-1220LV2 processor at its core operates at a clock speed of 2.30GHz, supported by 2 cores and 3MB of cache memory, ensuring smooth and responsive operations under varied workload conditions. With a modest thermal design power (TDP) of 17W, this processor exemplifies energy efficiency, making it an ideal choice for businesses keen on reducing their energy consumption while maintaining solid computing performance. Built on Intel's reputable architecture, the DELL E3-1220LV2 delivers reliability and durability, ensuring that your enterprise can rely on its server's performance over the long haul. This CPU is adept for handling everyday business applications, from data processing to serving web content, providing a balance between performance and power usage. Featuring Intel's trademark virtualization technology, it also offers enhanced capabilities for virtualized environments, making it suitable for businesses looking to maximize their server resources through virtual machines. The DELL E3-1220LV2 represents a smart investment for businesses prioritizing cost-effectiveness, energy efficiency, and dependable server operation.

You May Also Be Interested in

Dell
Intel E3-1220L 2.30GHz 4C 3M 20W
Need more? Email Us
Dell
Intel E5-2680 2.7GHz 8C 20M 130W
Need more? Email Us
Dell
Intel E7-4809v3 2.00GHz 8C 20M 115W
Need more? Email Us
Dell
Intel Gold 6354 3.0GHz 18C 24.75M 200W
Need more? Email Us
Dell
Intel X5650 2.66GHz 6C 12M 95W
Need more? Email Us
Dell
Intel E7-2830 2.13GHz 8C 24M 105W
Need more? Email Us
Dell
Intel E5-2690v3 2.60GHz 12C 30M 135W
Need more? Email Us
Dell
Intel Platinum 8276 2.20GHz 28C 14M 165W
Need more? Email Us
Intel
LH8066803102601S REK9 Intel CPU - Central Processing Units Intel Atom x7-E3950 Processor datasheet, inventory, & pricing.
Lowest to $92.5374

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess