EN
  • EN
  • DE

DELL GCJVY - PSU 1000W PowerConnect MPS1000

Part No DELL GCJVY - PSU 1000W PowerConnect MPS1000
Manufacturer Dell
Catalog Controllers
Description PSU 1000W PowerConnect MPS1000
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Controllers
Win Source Part Number 1389609-DELL GCJVY - PSU 1000W PowerConnect MPS1000
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL GCJVY - PSU 1000W PowerConnect MPS1000 CAD Model

Description

The DELL GCJVY - PSU 1000W PowerConnect MPS1000 is a highly efficient and reliable power supply unit designed to deliver consistent power to Dell's PowerConnect networking equipment. With a substantial 1000 watts of power, this PSU ensures that your networking hardware has the necessary power to operate optimally under various conditions. It is specifically designed for compatibility with Dell's PowerConnect MPS1000 series, making it an ideal choice for businesses looking to maintain or upgrade their network's power infrastructure. The high efficiency of this PSU not only provides stable and reliable power but also contributes to lower electricity costs and reduced environmental impact through improved energy consumption. With its robust design and rigorous testing for durability and performance, the DELL GCJVY power supply unit is an essential component for maintaining a high-performing, reliable network infrastructure.

You May Also Be Interested in

Dell
CONTROLLER EQL TYPE 14 PS6110
Need more? Email Us
Dell
H800 6GB/s SAS 512MB
Need more? Email Us
Dell
DELL 405-AANN
Need more? Email Us
Dell
DELL COMPELLENT SC100 SC120 6G EMM CONTROLLER
Need more? Email Us
Dell
H200E 6Gb/s SAS
Need more? Email Us
Dell
LSI 9206-16e 4PORT 6Gbps HBA
Need more? Email Us
Dell
SAS 6/iR RAID Controller Card
Need more? Email Us
Dell
DELL POWERVAULT ME4012 ME4024 ME4084 SAS 12GPS 8GB CACHE CONTROLLER
Need more? Email Us
Dell
CONTROLLER 4PORT 2GB Cache MD3200I MD3220I
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess