EN
  • EN
  • DE

DELL KGPG5 - BC57414 25GbE 2PORT PCI-E KGPG5

Part No DELL KGPG5 - BC57414 25GbE 2PORT PCI-E KGPG5
Manufacturer Dell
Catalog Network Cards
Description BC57414 25GbE 2PORT PCI-E KGPG5
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Network Cards
Win Source Part Number 1394964-DELL KGPG5 - BC57414 25GbE 2PORT PCI-E KGPG5
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL KGPG5 - BC57414 25GbE 2PORT PCI-E KGPG5 CAD Model

Description

The DELL KGPG5, featuring the Broadcom BC57414, is a state-of-the-art network adapter that brings exceptional 25 Gigabit Ethernet (25GbE) connectivity to Dell servers. With dual port capabilities, this PCI-E network interface card (NIC) is engineered to meet the burgeoning demands of modern data centers, offering an ideal balance between high bandwidth and low latency for applications such as high-performance computing, web serving, and cloud infrastructure. This adapter's 25GbE connectivity represents a significant leap forward in network speed, considerably reducing data transfer times and improving overall system responsiveness. The Broadcom BC57414 chipset ensures compatibility with new and emerging network standards, including support for RDMA (Remote Direct Memory Access) over Converged Ethernet (RoCE) for high-efficiency, low-latency networking, and NVMe over Fabrics for enhanced storage performance. Designed specifically for Dell's server platforms, the KGPG5 integrates seamlessly, ensuring a high level of reliability and performance for critical network tasks. Its inclusion of advanced networking features, alongside the significant bandwidth improvement over traditional 10GbE adapters, makes it a future-proof investment for businesses aiming to enhance their network infrastructure with cutting-edge technology. The KGPG5 adapts effortlessly to the ever-increasing demands of data-intensive applications, making it an essential upgrade for data centers positioning themselves at the forefront of technology.

You May Also Be Interested in

Fujitsu Electronics America, Inc.
Fujitsu S26361-F5580-E202
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU S26361-D3035-A100 - Dual Port Gigabit Ethernet Controller D3035
Need more? Email Us
Fujitsu Electronics America, Inc.
PLAN EM X557-T2 2x10GBASE-T OCP
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU INEI210T1G1P20 - Single Port Ethernet Server Adapter Intel I210-T1 (G1)
Need more? Email Us
Fujitsu Electronics America, Inc.
DynamicLoM module 2x 10 GB Base-T
Need more? Email Us
Fujitsu Electronics America, Inc.
PLAN EM X527-DA2 2x10GB SFP OCP
Need more? Email Us
Fujitsu Electronics America, Inc.
Fujitsu Ethernet Controller 2x 10GBIT PCIE
Need more? Email Us
Fujitsu Electronics America, Inc.
Dual Port Ethernet QL41212 25GbE SFP28
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU S26361-F4610-L304 - PLAN CP I350-T4 4x 1000BASE-T OCPV3
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess