EN
  • EN
  • DE

DELL M09K5 - 3.84TB SSD 2.5 SAS 12G RI PX04SRB384

Part No DELL M09K5 - 3.84TB SSD 2.5 SAS 12G RI PX04SRB384
Manufacturer Dell
Catalog Hard Drives
Description DELL M09K5
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Hard Drives
Win Source Part Number 1392043-DELL M09K5 - 3.84TB SSD 2.5 SAS 12G RI PX04SRB384
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL M09K5 - 3.84TB SSD 2.5 SAS 12G RI PX04SRB384 CAD Model

Description

The DELL M09K5 represents the pinnacle of solid-state drive technology with a staggering 3.84TB of storage space, housed in a convenient 2.5-inch form factor. This SSD utilizes a SAS 12Gb/s interface, offering twice the data transfer rate of its 6Gb/s predecessors, making it a powerhouse for storage solutions. It is designed for Read Intensive (RI) applications, meaning it is optimized for environments where reading data is more prevalent than writing, such as streaming services, content delivery networks, and boot drives for servers. The PX04SRB384 model leverages advanced NAND technology to provide not only vast storage but also excellent endurance and reliability. Its high speed and low latency transform system responsiveness, significantly lessening boot, loading, and transfer times. With support for 24/7 operation in data-centric environments, this SSD ensures durability and consistency under demanding workloads. The integration of advanced data protection and error correction features further enhances its reliability, making it an ideal choice for data centers and enterprise storage solutions where data integrity is paramount. The DELL M09K5 SSD is an exemplary choice for businesses and IT professionals looking to dramatically increase their data storage capabilities while also enhancing their system's overall performance and reliability.

You May Also Be Interested in

CISCO
CISCO UCS-S3260-28HD4 - Cisco UCS C3X60 Two row of drives containing 28 x 4TB (Total
Need more? Email Us
CISCO
CISCO UCS-C3K-3XTSSD4 - Cisco UCS C3000 Top Load 3X 400G SSD
Need more? Email Us
CISCO
CISCO UCS-HY800GSAS3-EP - 800GB 3.5in Enterprise performance 12G SAS SSD (3X DWPD)
Need more? Email Us
CISCO
CISCO UCS-S3260-HD2TR - UCS S3260 2TB NL-SAS 7200 RPM 12Gb HDD wCarrier- Rear Load
Need more? Email Us
CISCO
CISCO UCS-SD19TS6-EV - 1.9TB 2.5 inch Enterprise Value 6G SATA SSD
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess