EN
  • EN
  • DE

DELL NY095 - PowerEdge M1000E CTO

Part No DELL NY095 - PowerEdge M1000E CTO
Manufacturer Dell
Catalog Bladecenters
Description PowerEdge M1000E CTO
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Bladecenters
Win Source Part Number 1388542-DELL NY095 - PowerEdge M1000E CTO
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL NY095 - PowerEdge M1000E CTO CAD Model

Description

The DELL NY095 - PowerEdge M1000E CTO is a highly customizable blade server chassis that serves as the cornerstone of Dell's modular server architecture. Designed for high-density computing, the M1000E is capable of accommodating up to 16 half-height blade servers, making it an ideal solution for environments where space and power efficiency are critical. This chassis is engineered to house a range of PowerEdge blade servers, allowing for a versatile mix of processing power, memory capacity, and storage resources to meet the specific needs of various applications and workloads. The M1000E features an advanced thermal and power management system that optimizes efficiency, reducing operational costs. Its integrated management tools enable simplified deployment, monitoring, and maintenance of the entire infrastructure. Offering significant flexibility and scalability, the PowerEdge M1000E CTO is suited for a multitude of scenarios, from virtualization and cloud computing to high-performance computing clusters, making it a valuable asset for data centers aiming to maximize their computing potential while minimizing footprint and energy consumption.

You May Also Be Interested in

HP
Power backplane board
Need more? Email Us
HP
Hewlett Packard Enterprise ProLiant BL p-Class Server Blade Enclosure with eight (8) ProLiant Essentials Rapid Deployment Pack Licenses (includes enhanced backplane components)
Need more? Email Us
HP
HP BLc7000 CTO Enclosure
Need more? Email Us
Lenovo
1450W P/S
Need more? Email Us
EMC
EMC Brocade ED-DCX-B Connectrix Director Switch
Need more? Email Us
HP
Hewlett Packard Enterprise ProLiant XL230a Gen9 Single-width 2P 1.0m Rear-cabled Hot Plug Drives 12G Compute TrayThe HP ProLiant XL230a Gen9 Server delivers 2P performance for your budget, while leveraging the Apollo 6000 System's modular flexibility and rack-scale efficiency.This server features the latest Intel® Xeon® E5-2600 v3 series processors, increasing performance up to 70% and efficiency up to 36%
Need more? Email Us
HP
HP BLc7000 Configure-to-order 3 In LCD Enclosure
Need more? Email Us
Lenovo
SHUTTLE ASSEMBLY FRU
Need more? Email Us
Lenovo
CHASSIS BLADE CENTER S
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess