EN
  • EN
  • DE

LENOVO 94Y8257 - 1450W P/S

Part No LENOVO 94Y8257 - 1450W P/S
Manufacturer Lenovo
Catalog Bladecenters
Description 1450W P/S
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Bladecenters
Win Source Part Number 1425018-LENOVO 94Y8257 - 1450W P/S
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 94Y8257 - 1450W P/S CAD Model

Description

The LENOVO 94Y8257 model is a 1450W Power Supply (P/S) designed to deliver reliable and efficient power to server systems. This high-capacity power supply unit (PSU) is engineered to meet the demands of power-hungry data centers and enterprise IT infrastructures. With a 1450-watt output, it ensures that there is ample power for both baseline operations and peak loads, accommodating a wide range of server configurations and hardware setups. This PSU is characterized by its energy efficiency, contributing to lower operational costs and a reduced carbon footprint for businesses. Its compatibility with select Lenovo server models makes it an essential component for system builders and IT professionals looking to upgrade or maintain their server's power supply reliability. The Lenovo 94Y8257 incorporates advanced circuitry and thermal design to ensure stable power delivery and longevity, making it a strategic choice for organizations requiring uninterrupted operation and high availability.

You May Also Be Interested in

Lenovo
SHUTTLE ASSEMBLY FRU
Need more? Email Us
Dell
PowerEdge M1000E v1.1 2xCMC 1xiKVM 9xFANS NO PSU
Need more? Email Us
HP
Power backplane board
Need more? Email Us
HP
HP C7000 G3 Blade Enclosure with 1xOA & 6xPSU
Need more? Email Us
Lenovo
SHUTTLE
Need more? Email Us
Lenovo
CHASSIS BLADE CENTER S
Need more? Email Us
HP
Power backplane board
Need more? Email Us
HP
Hewlett Packard Enterprise ProLiant XL230a Gen9 Single-width 2P 1.0m Rear-cabled Hot Plug Drives 12G Compute TrayThe HP ProLiant XL230a Gen9 Server delivers 2P performance for your budget, while leveraging the Apollo 6000 System's modular flexibility and rack-scale efficiency.This server features the latest Intel® Xeon® E5-2600 v3 series processors, increasing performance up to 70% and efficiency up to 36%
Need more? Email Us
HP
Hewlett Packard Enterprise BLc7000 Enclosure Model X
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess