EN
  • EN
  • DE

KA49503A-BB

Part No KA49503A-BB
Manufacturer Nuvoton Technology Corporation of America
Catalog PMIC - Battery Management
Description BM-IC FOR INDUSTRIAL / Battery Battery Monitor IC 80-LQFP (14x14)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
Mfr Nuvoton Technology Corporation
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Function Battery Monitor
Battery Chemistry -
Number of Cells 16
Fault Protection Over Current, Over Temperature, Over/Under Voltage, Short Circuit
Interface SPI
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting Type Surface Mount
Package / Case 80-LQFP
Supplier Device Package 80-LQFP (14x14)
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
Win Source Part Number 1353264-KA49503A-BB
Ultra Librarian 3D Model Ultra Librarian KA49503A-BB CAD Model

Description

The Nuvoton Technology Corporation KA49503A-BB is a power management integrated circuit (IC) that belongs to the automotive, AEC-Q100 series.

  • Temperature Range: -40°C to 105°C
  • Fault Protection: Over current, over temperature, over/under voltage, and short circuit
  • Interface: SPI communication
  • Package: 80-LQFP
  • Mounting Type: Surface Mount
  • REACH: Unaffected
  • Application: Battery monitoring in applications with 16 cells
  • Suitable for: Automotive and other battery management applications

You May Also Be Interested in

Injoinic Technology Co.,Ltd.
Battery Charging IC Lithium-ion/Polymer ESOP-8
Lowest to $0.2911
Consonance
Battery Charging IC Lead-Acid Battery SSOP-10-150mil
Lowest to $0.4370
Lowpower
Lithium Battery 800mA TDFN-8L(2x2) Battery Management RoHS
Lowest to $0.2911
Sino Wealth
Lithium Battery I2C TQFP-48(7x7) Battery Management RoHS
Lowest to $2.0956
CellWise Microelectronics
Lithium Battery I2C TDFN-8-EP(2x3) Battery Management RoHS
Lowest to $0.4692
SG Micro Corp
Lithium Battery 900mA WLCSP-6-B(1.3X0.7) Battery Management RoHS
Lowest to $0.2911
Analog Devices Inc.
LQFP-80-EP(12x12) Battery Management RoHS
Lowest to $23.2836
Injoinic Technology Co.,Ltd.
Battery Charging IC Lithium Battery QFN-32-EP(5x5)
Lowest to $0.8732
Consonance
Battery Charging IC Lithium Battery SOP-8
Lowest to $0.0874

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.5219 $54.2628
27+ $3.7103 $100.1781
42+ $3.5943 $150.9606
58+ $3.4784 $201.7472
75+ $3.3625 $252.1875
100+ $3.0146 $301.4600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess