EN
  • EN
  • DE

DELL RX9XC - RAILKIT R740XD2 C6400 B13

Part No DELL RX9XC - RAILKIT R740XD2 C6400 B13
Manufacturer Dell
Catalog IT Racks
Description RAILKIT R740XD2 C6400 B13
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Racks
Win Source Part Number 1395661-DELL RX9XC - RAILKIT R740XD2 C6400 B13
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL RX9XC - RAILKIT R740XD2 C6400 B13 CAD Model

Description

The DELL RX9XC Rail Kit is specifically designed for easy and secure installation of the Dell PowerEdge R740XD2 and C6400 servers into standard server racks. This comprehensive rail kit includes all necessary components for mounting, ensuring a perfect fit and sturdy support for these advanced server models. The B13 designation refers to the compatibility and specific design tailored to these server models, ensuring seamless integration and optimization of space within data center environments. Crafted from high-quality materials, the rail kit provides enhanced durability and stability, protecting your valuable IT investments from potential damage during installation or operation. The design allows for easy maintenance and replacement of server components without removing the entire server from the rack, facilitating efficient management and upgrades. With the DELL RX9XC Rail Kit, IT professionals can achieve an organized, secure, and efficient server deployment, essential for maintaining high-performance, reliable, and scalable data center operations.

You May Also Be Interested in

HP
HP 42U 600mm x 1200mm G2 Rack Cabinet
Need more? Email Us
Dell
PSU 350W R320 R340 R420
Need more? Email Us
Dell
RAILKIT R715 R810 R910 SLIDING
Need more? Email Us
Fujitsu Electronics America, Inc.
CABLE MANAGEMENT ARM RX350S7 RX500S7 RX600S6 TX200S7 TX300S7
Need more? Email Us
HP
HPE A A7506 Switch Chassis
Need more? Email Us
CISCO
2U Rail Kit for UCS C-Series servers
Need more? Email Us
Dell
RAILKIT R510 R515 SLIDING
Need more? Email Us
Dell
RAILKIT R715 R810 R815 R910 SLIDING
Need more? Email Us
Dell
RAILKIT R610 SLIDING READY 1U
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess