EN
  • EN
  • DE

HP P9K40A - HP 42U 600mm x 1200mm G2 Rack Cabinet

Part No HP P9K40A - HP 42U 600mm x 1200mm G2 Rack Cabinet
Manufacturer HP
Catalog IT Racks
Description HP 42U 600mm x 1200mm G2 Rack Cabinet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Racks
Win Source Part Number 1411927-HP P9K40A - HP 42U 600mm x 1200mm G2 Rack Cabinet
Manufacturer HP
Ultra Librarian 3D Model Ultra Librarian HP P9K40A - HP 42U 600mm x 1200mm G2 Rack Cabinet CAD Model

Description

The HP P9K40A - HP 42U 600mm x 1200mm G2 Rack Cabinet is designed for enterprises and data centers that demand the utmost in scalability, security, and reliability for their computing infrastructure. This premium rack cabinet offers 42U of vertical rack space, making it an ideal solution for consolidating a significant amount of server, storage, and networking equipment in a compact footprint. With its dimensions of 600mm in width and 1200mm in depth, the cabinet provides ample space not only for hardware but also for efficient cable management and airflow, which is crucial for maintaining optimal equipment temperatures. The HP P9K40A features heavy-duty construction to support the weight of fully loaded racks and is equipped with secure locking mechanisms on all access points to protect against unauthorized access. Adjustable mounting rails allow for the accommodation of varied equipment sizes and ensure proper alignment. The inclusion of comprehensive accessory compatibility means that the HP P9K40A Rack Cabinet can be precisely tailored to meet specific operational requirements, representing a versatile and dependable choice for any organization's data center infrastructure.

You May Also Be Interested in

Dell
RAILKIT R510 R515 R520 R720 R720XD R730 R730X R820
Need more? Email Us
Dell
RAILKIT 1U SLIDING R440 A11
Need more? Email Us
Fujitsu Electronics America, Inc.
CABLE MANAGEMENT ARM RX350S7 RX500S7 RX600S6 TX200S7 TX300S7
Need more? Email Us
Dell
RAILKIT PE1855 PE1955 SLIDING
Need more? Email Us
Dell
RAILKIT R320 R420 R620 R630 SLIDING W6M3K
Need more? Email Us
Dell
PSU 350W R320 R340 R420
Need more? Email Us
Dell
RAILKIT R510 R515 SLIDING
Need more? Email Us
HP
HP 42U 600mm x 1200mm G2 Rack Cabinet
Need more? Email Us
Dell
RAILKIT R520 R720 R720XD R730 R730XD R820 B6
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess