EN
  • EN
  • DE

DELL ST1000NM0023 - 1TB 7.2K 3.5 SAS 6G ST1000NM0023

Part No DELL ST1000NM0023 - 1TB 7.2K 3.5 SAS 6G ST1000NM0023
Manufacturer Dell
Catalog Hard Drives
Description 1TB 7.2K 3.5 SAS 6G ST1000NM0023
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Hard Drives
Win Source Part Number 1391057-DELL ST1000NM0023 - 1TB 7.2K 3.5 SAS 6G ST1000NM0023
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL ST1000NM0023 - 1TB 7.2K 3.5 SAS 6G ST1000NM0023 CAD Model

Description

The DELL ST1000NM0023 is a robust and reliable internal hard drive, engineered to meet the storage requirements of medium to large-sized enterprises. Offering a substantial 1TB capacity, this drive accommodates a vast amount of data, including large files, databases, and extensive software applications. It operates at a spindle speed of 7200 RPM, ensuring efficient data retrieval and swift system performance. The 3.5-inch form factor is standard for desktop computers and servers, making this drive a versatile option for expanding storage capabilities in a wide range of systems. Featuring a SAS 6Gbps interface, it delivers fast data transfer speeds and is compatible with SAS-enabled servers and storage solutions, allowing for scalable and flexible storage configurations. The ST1000NM0023 is designed for continuous operation, offering reliability and durability for critical business applications. It incorporates advanced features such as error correction algorithms and data protection technologies, which help maintain data integrity and reduce the risk of data loss. The drive's performance and capacity make it an excellent choice for data centers, enterprise servers, and networked storage systems requiring dependable storage solutions.

You May Also Be Interested in

CISCO
CISCO UCSC-NVMELW-I500 - 500GB 2.5in U.2 Intel P4501 NVMe Med. Perf. Value Endurance
Need more? Email Us
CISCO
CISCO UCS-HY800GSAS3-EP - 800GB 3.5in Enterprise performance 12G SAS SSD (3X DWPD)
Need more? Email Us
CISCO
Cisco UCS-HY480G61X-EV. SSD capacity: 480 GB, Data transfer rate: 6 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
CISCO UCS-SD78T6SB-EV - 7.6TB 2.5 inch Enterprise Value 6G SATA SSD
Need more? Email Us
CISCO
CISCO UCS-C3X60-G2SD48 - UCSC C3X60 480GB Boot SSD (Gen 2)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess