EN
  • EN
  • DE

Y693M

Part No Y693M
Manufacturer Dell
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1106029-Y693M
Categories OEM Parts(T-Z)
Manufacturer Dell
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian Y693M CAD Model

Description

The Dell Y693M is a motherboard component, likely associated with a specific Dell server or workstation model. Without further information about the specific system it's used in, it's difficult to provide extremely detailed specifications. However, it's probable that this part is a system board backplane component or related to the server's power distribution.

Applications

  • Dell Server Repair: Used as a replacement part for failed or damaged motherboards in Dell servers.
  • Dell Workstation Upgrades/Repairs: Potentially part of a Dell workstation motherboard and is used to repair damaged systems.
  • System Integrations: In very rare instances, may be found in custom-built server solutions using Dell components, though this is not typical.

Features

  • Component Level Replacement: Allows for replacement of specific motherboard components rather than the entire board in certain cases.
  • Dell System Compatibility: Designed to integrate seamlessly within compatible Dell server or workstation systems.
  • Power Management Circuitry: Likely involved in the power distribution and regulation for the server or workstation.
  • OEM Part: Original Equipment Manufacturer part, ensuring compatibility and reliability within Dell systems.

Benefits

  • Extended Server Lifespan: Repairing a faulty motherboard with the Y693M extends the server's operational lifespan.
  • Reduced Downtime: Replacing a damaged component allows for a quicker return to service compared to replacing the entire system.
  • Cost-Effective Repair: Repairing a component is typically more cost-effective than purchasing an entirely new motherboard.
  • Maintained System Integrity: Using genuine Dell parts ensures the system operates within its design parameters.

Additional Details

The Y693M is likely a proprietary component specific to a particular Dell server or workstation model. Technical specifications such as voltage requirements, pin configurations, and specific function are not readily available without identifying the exact Dell system the Y693M is designed for. It's crucial to consult Dell's service manuals or parts lists for the specific server model to determine compatibility and obtain detailed information. Given its function as a motherboard component, it is designed to operate within a specific temperature range and handle the power requirements of the various components connected to the motherboard. Proper installation and ESD precautions are crucial when handling this component to avoid damage. The material composition is likely a combination of FR-4 (Flame Retardant 4) epoxy laminate with copper traces and various electronic components soldered to it. Further, it is crucial to consult Dell's documentation for specific details on compatibility, installation, and any required firmware updates after replacement.

You May Also Be Interested in

TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
Lucent
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Lucent
Need more? Email Us
Kemet
Need more? Email Us
Agere Systems
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess